The MAX204CPA is a quintessential serial interface integrated circuit (IC) developed by Maxim Integrated, a company renowned for its high-quality analog and mixed-signal engineering solutions. This IC is designed to facilitate seamless communication between a microcontroller and a serial port, making it an ideal choice for a wide range of applications that require reliable data transfer.
Key Features
- Single-Chip Interface: The MAX204CPA integrates a charge pump circuit and four drivers/receivers, eliminating the need for external components such as a dedicated UART or RS-232 level shifter.
- Low Power Consumption: It operates with a low power requirement, making it suitable for battery-operated and power-sensitive applications.
- High Data Rate: The device supports data rates up to 120kbps, ensuring swift data communication for most serial applications.
- Wide Supply Voltage Range: It can function over a broad supply voltage range from 4.5V to 5.5V, accommodating various system power supplies.
- ESD Protection: The MAX204CPA comes with built-in electrostatic discharge (ESD) protection for its transceiver inputs/outputs, enhancing its robustness and reliability in harsh environments.
Applications
The versatility of the MAX204CPA makes it suitable for an array of applications, including:
- Portable computing devices
- Point-of-sale systems
- Peripheral device interfaces
- Networking equipment
- Industrial control systems
Technical Specifications
Parameter
Value
Function
Driver/Receiver
Number of Drivers/Receivers
2/2
Protocol
RS-232, V.28
Mounting Type
Through Hole
Package / Case
8-PDIP (0.300", 7.62mm)
Operating Temperature
0°C to 70°C
For engineers and designers seeking a reliable and efficient serial communication solution, the MAX204CPA by Maxim Integrated stands out as a robust choice that promises to deliver performance and durability in a compact form factor.