EN
  • EN
  • DE

FOD852

Part No FOD852
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 4-Pin High Operating Temperature Photodarlington Optocoupler | OPTOISOLATOR 5KV DARLINGTON 4DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 1000% at 1mA
Current Transfer Ratio (Maximum) 15000% at 1mA
Rise / Fall Time 100μs, 20μs
Input Type DC
Output Type Darlington
Maximum Output Voltage 300V
Current - Output / Channel 150mA
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 1.2V
Temperature Range - Operating -30°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 4-DIP
Supplier Device Package 4-DIP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175021-FOD852
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian FOD852 CAD Model

Description

ON Semiconductor FOD852 Series High-Speed Logic Gate Optocouplers

The ON Semiconductor FOD852 series represents a range of high-speed logic gate optocouplers designed to provide electrical isolation between input and output functions in a variety of electronic applications. These optocouplers are particularly well-suited for use in situations where high-speed signal transmission and electrical isolation are required to protect sensitive microcontrollers and other digital logic circuits.

Featuring a high-speed integrated photodetector and a gallium-aluminum-arsenide infrared LED, the FOD852 series ensures fast signal transfer with a propagation delay typically less than 500ns. This makes the FOD852 an excellent choice for high-speed data communication, switching power supplies, and other time-sensitive applications where signal integrity is paramount.

The FOD852 optocouplers come in a compact DIP-8 package, which is ideal for applications with limited space. The devices are capable of providing an isolation voltage of 3750Vrms for up to 1 minute, ensuring reliable operation and protection against high-voltage transients. This level of isolation not only enhances safety but also improves system performance by preventing ground loops and noise from affecting the signal integrity.

ON Semiconductor's commitment to quality is evident in the FOD852 series, as these optocouplers are UL recognized and meet or exceed several industry standards for safety and reliability, including IEC60747-5-5. The devices also boast a wide operating temperature range from -40°C to +100°C, making them suitable for harsh industrial environments.

The FOD852 series is a testament to ON Semiconductor's dedication to providing high-performance components that enhance the efficiency and reliability of electronic systems. Whether you're designing for industrial control, data communication, or consumer electronics, the FOD852 series offers a robust isolation solution that doesn't compromise on speed or performance.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to access the comprehensive datasheets available on the ON Semiconductor website.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7855 $51.0575
160+ $0.6446 $103.1360
245+ $0.6244 $152.9780
335+ $0.6043 $202.4405
430+ $0.5841 $251.1630
575+ $0.5237 $301.1275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess