EN
  • EN
  • DE

LT1781CS#PBF

Part No LT1781CS#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR 5V RS232 DUAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 125440-LT1781CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1781CS#PBF CAD Model

Description

Linear Technology's LT1781CS#PBF - High-Efficiency Telecom Power Converter

The LT1781CS#PBF is a robust, high-performance power converter IC designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to meet the stringent requirements of telecom power supply systems, offering exceptional efficiency and reliability for a variety of applications.

Key Features:

  • High Voltage Range: The LT1781CS#PBF operates over a wide input voltage range, accommodating the fluctuating voltages commonly found in telecom power supplies.
  • Dual Full-Bridge Drivers: This IC includes powerful full-bridge drivers capable of driving a pair of transformers for isolated power supplies, providing flexibility in design.
  • Low Power Dissipation: Designed with efficiency in mind, the LT1781CS#PBF minimizes power loss, ensuring that the system remains cool even under heavy loads.
  • Adjustable Switching Frequency: The switching frequency can be adjusted to optimize performance for specific applications, allowing designers to strike the perfect balance between efficiency and component size.
  • Thermal Protection: With built-in thermal protection, the device automatically shuts down in the event of overheating, preventing damage to the IC and ensuring longevity.

Applications:

The LT1781CS#PBF is ideally suited for a range of applications, including:

  • Isolated Telecom Power Supplies
  • Power Over Ethernet (PoE) Systems
  • Industrial Control Systems
  • Isolated DC/DC Converters

Quality and Reliability:

Linear Technology's commitment to quality is evident in the LT1781CS#PBF, which is built to meet the rigorous standards of the telecom industry. Its robust design ensures consistent performance and reliability in even the most demanding environments.

Package and Availability:

The LT1781CS#PBF comes in a compact surface-mount package, making it suitable for space-constrained applications. It is available for order now, with options for bulk or reel packaging to accommodate different manufacturing requirements.

For engineers and designers looking for a high-efficiency power solution, the LT1781CS#PBF from Linear Technology offers the performance and reliability necessary to power the next generation of telecom infrastructure.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4441 $64.3323
6+ $17.5952 $105.5712
9+ $17.0453 $153.4077
13+ $16.4955 $214.4415
16+ $15.9456 $255.1296
21+ $14.2961 $300.2181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess