EN
  • EN
  • DE

MCIMX6G1CVM05AB

Part No MCIMX6G1CVM05AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6UL 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6UL
Package Tray
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14318, 935346153557, MCIMX6G1CVM05AB-ND
Quantity per package 152
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926541-MCIMX6G1CVM05AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6G1CVM05AB CAD Model

Description

The MCIMX6G1CVM05AB is a cutting-edge microprocessor from NXP Semiconductors, renowned for its high performance and energy efficiency. This processor is part of the i.MX 6 series, which is designed to deliver a scalable multicore platform for a wide range of multimedia and display applications.

Key Features

  • Core: The MCIMX6G1CVM05AB is built on an ARM Cortex-A9 core that runs at a speed of up to 1 GHz. This core delivers the computational power necessary for complex processing tasks while maintaining energy efficiency.
  • Memory: It supports various types of memory interfaces including 32-bit DDR3/LVDDR3-800, 32-bit LPDDR2-800, and 16/32-bit DDR3-800, providing flexibility in system design and ensuring high-speed data transfer.
  • Graphics: Equipped with an integrated 2D and 3D graphics accelerator, it offers advanced graphical capabilities, making it ideal for applications that require rich visual interfaces.
  • Connectivity: This processor includes a range of connectivity options such as high-speed USB 2.0 with PHY, Gigabit Ethernet, and multiple expansion ports for additional peripherals.
  • Audio: It features an integrated audio codec that supports high-quality audio for both input and output, suitable for multimedia applications.
  • Power Management: The MCIMX6G1CVM05AB comes with an advanced power management system that helps in reducing power consumption during idle or low-power states, making it an excellent choice for portable and battery-powered devices.

Applications

The versatility of the MCIMX6G1CVM05AB makes it suitable for a wide range of applications, including:

  • Advanced industrial control and automation systems
  • Interactive point-of-sale terminals
  • In-vehicle infotainment and telematics
  • Smart energy management systems
  • Healthcare devices and medical electronics

Overall, the MCIMX6G1CVM05AB from NXP is a powerful and reliable processor that offers a perfect balance between performance and power consumption, enabling innovative designs in the ever-growing field of smart, connected devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8115 $73.6230
4+ $30.2043 $120.8172
6+ $29.2604 $175.5624
8+ $28.3166 $226.5328
10+ $27.3727 $273.7270
13+ $24.5410 $319.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,165 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess