EN
  • EN
  • DE

FOD819W

Part No FOD819W
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013911-FOD819W
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FOD819W CAD Model

Description

The FOD819W is a high-performance 4-Pin Full-Pitch Mini-Flat Package Phototransistor Optocoupler developed by ON Semiconductor. This optoelectronic device combines a high-speed phototransistor with a light-emitting diode (LED), encapsulated in a compact, surface-mountable package. It is designed to provide electrical insulation and signal transfer between two isolated circuits by using light as a means of communication, ensuring both safety and data integrity.

Key Features

  • High Isolation Voltage: The FOD819W offers an excellent isolation voltage of 3750Vrms, making it suitable for applications requiring stringent electrical isolation.
  • High Collector-Emitter Voltage: With a collector-emitter voltage (VCEO) of 70V, this optocoupler can handle a wide range of signal levels, providing versatility in various applications.
  • Current Transfer Ratio (CTR): The device features a Current Transfer Ratio ranging from 50% to 600% at IF=5mA, VCE=5V, which ensures reliable signal transmission between the input and output.
  • Speed: The FOD819W is known for its fast switching times, which are essential for high-speed signal transmission and critical in modern electronic applications.
  • Temperature Range: It operates over a wide temperature range from -55°C to +110°C, making it suitable for industrial applications.
  • Lead-Free and RoHS Compliant: The device is lead-free and RoHS compliant, meeting environmental standards and reducing hazardous waste.

Applications

The FOD819W is ideal for a variety of applications, including but not limited to:

  • Power supply regulators
  • DC-DC converters
  • Signal transmission between systems of different potentials and impedances
  • Computer peripheral interfaces
  • Microprocessor system interfaces
  • Audio signal interfacing

With its robust design and reliable performance, the FOD819W from ON Semiconductor is a preferred choice for designers looking to enhance system safety and signal integrity in their electronic designs.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess