EN
  • EN
  • DE

FOD8163

Part No FOD8163
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description LOGIC GATE OPTOCOUPLER IN SOP 6- / Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr onsemi
Package Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 50 mA
Data Rate 10Mbps
Rise / Fall Time (Typ) 10ns, 20ns
Voltage - Forward (Vf) (Typ) 1.45V
Current - DC Forward (If) (Max) 25mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SOP
Base Product Number FOD816
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 2,000
Win Source Part Number 1018359-FOD8163
Ultra Librarian 3D Model Ultra Librarian FOD8163 CAD Model

Description

ON Semiconductor FOD8163: High-Speed Logic Gate Optocoupler

The FOD8163 from ON Semiconductor is a state-of-the-art high-speed logic gate optocoupler that offers a perfect solution for isolating electrical circuits while transferring digital signals between them. This optocoupler is designed to meet the rigorous demands of high-speed digital interfacing, providing both excellent isolation and high-speed performance.

Key Features

  • High Speed: With a propagation delay of typically 3.7ns and a maximum of 5ns, the FOD8163 ensures swift data transfer, making it ideal for high-speed applications.
  • Electrical Isolation: The device provides an isolation voltage of 3750Vrms for 1 minute, ensuring that the input and output circuits are well protected against high voltage spikes and surges.
  • CMR Performance: An impressive common mode rejection (CMR) of 25kV/μs minimum at VCM = 1500V guarantees stable operation in noisy environments.
  • Temperature Range: The FOD8163 operates over an industrial temperature range of -40°C to +100°C, making it suitable for a variety of harsh operating conditions.
  • Package: It comes in a compact, surface-mountable SO-8 package, saving valuable board space while offering reliable lead-free and RoHS compliant construction.

Applications

The FOD8163 is versatile and can be used in a wide array of applications, including:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Digital isolation for A/D, D/A conversion
  • Switching power supplies
  • Isolated bus driver
  • Computer peripheral interfaces

Reliability and Compliance

ON Semiconductor is known for its commitment to quality, and the FOD8163 is no exception. It is built to meet stringent standards, ensuring reliable performance in a variety of applications. Compliance with international safety standards such as UL1577 and IEC60747-5-5 (option VDE 0884 available) further underscores its suitability for critical applications.

For designers looking for a reliable, high-speed optocoupler that can provide excellent isolation while maintaining signal integrity, the FOD8163 from ON Semiconductor is an exceptional choice.

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV PUSH PULL 20LCCC / Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 20-LCCC (8.89x8.89)
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 5SO / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.3255
Renesas Electronics America
HI-SPD OPTOCPLR 8-PIN DIP / Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Lowest to $3.3208
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPEN COLL 8DIP GW
Lowest to $5.3532
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Vishay
OPTOISO 4KV OPEN DRAIN 8SOIC / Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Lowest to $6.5283

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess