EN
  • EN
  • DE

MC1650L

Part No MC1650L
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description COMPARATOR, 2 FUNC, BIPOLAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC1650
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883336-MC1650L
Ultra Librarian 3D Model Ultra Librarian MC1650L CAD Model

Description

ON Semiconductor MC1650L: A High-Performance Operational Amplifier

The ON Semiconductor MC1650L is a versatile and high-performance operational amplifier designed to cater to a wide range of applications requiring precision, stability, and reliability. Crafted with meticulous attention to detail, this operational amplifier stands out for its exceptional electrical characteristics, making it an ideal choice for professional electronics engineers and hobbyists alike.

At the heart of the MC1650L's design is its ability to provide high gain and low noise performance. This makes it perfect for audio amplification, active filtering, and other signal processing tasks where maintaining signal integrity is paramount. Its high input impedance ensures minimal loading on the previous stage of the circuit, preserving signal quality through the amplification process.

The MC1650L boasts a wide bandwidth, which allows it to handle a broad range of frequencies without distortion. This characteristic is particularly beneficial for applications such as high-fidelity audio systems, where preserving the nuances of the original sound is crucial. Moreover, the operational amplifier's fast slew rate ensures that it can cope with rapid changes in the input signal, providing accurate reproduction of high-speed transients and sharp edges.

One of the key features of the MC1650L is its robust construction. ON Semiconductor has engineered this device to withstand harsh conditions, making it suitable for industrial environments where temperature fluctuations and electrical noise can be challenging. The operational amplifier's thermal stability ensures consistent performance over a wide temperature range, which is critical for applications that must operate reliably under varying climatic conditions.

For ease of integration into existing designs, the MC1650L comes in a standard package that is compatible with common PCB layouts. Its pin configuration is designed for straightforward implementation, allowing designers to leverage the operational amplifier's capabilities without the need for complex circuit modifications.

In summary, the ON Semiconductor MC1650L is a high-quality operational amplifier that offers precision, low noise, and high gain. Its durability and electrical performance make it a go-to solution for demanding applications where signal fidelity and operational stability are of the utmost importance. Whether used in audio equipment, instrumentation, or control systems, the MC1650L is a reliable component that enhances the overall performance of electronic circuits.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7186 $64.3116
14+ $8.7949 $123.1286
21+ $8.5200 $178.9200
29+ $8.2452 $239.1108
37+ $7.9703 $294.9011
49+ $7.1458 $350.1442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess