EN
  • EN
  • DE

MC14011BD

Part No MC14011BD
Manufacturer ON Semiconductor
Catalog Misc Products
Description B-SUFFIX SERIES CMOS GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830371-MC14011BD
Ultra Librarian 3D Model Ultra Librarian MC14011BD CAD Model

Description

ON Semiconductor MC14011BD Product Overview

The MC14011BD is a quintessential component manufactured by ON Semiconductor, designed for various logic functions within electronic circuits. This integrated circuit (IC) is part of the MC14000 series, which is renowned for its robust CMOS technology, offering a perfect blend of low power consumption and high noise immunity.

Key Features

  • Logic Type: The MC14011BD is a B-Series gate, specifically a Quad 2-Input NAND Gate, which is a fundamental building block for digital circuits.
  • Package: It comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mounted technology (SMT) and occupies minimal space on a PCB (Printed Circuit Board).
  • Supply Voltage Range: The device operates over a wide supply voltage range from 3V to 18V, making it versatile for both low and high-voltage applications.
  • Operating Temperature: The IC is designed to work within a temperature range of -55°C to +125°C, ensuring reliability across various environmental conditions.

Applications

The MC14011BD's utility spans across a multitude of applications due to its fundamental logic function. It is widely used in:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Computing devices
  • Consumer electronics

Performance and Durability

ON Semiconductor's MC14011BD is engineered to deliver consistent performance. The CMOS technology ensures minimal power loss and heat generation, which is crucial for maintaining the longevity of the device. Its high noise immunity is particularly beneficial in environments with potential electrical interference, making the MC14011BD a reliable choice for critical applications.

Quality and Compliance

ON Semiconductor is committed to high standards of quality, and the MC14011BD is no exception. This IC adheres to stringent industry standards and complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and is environmentally friendly.

In summary, the MC14011BD from ON Semiconductor is a versatile, reliable, and eco-conscious component, suitable for a wide range of electronic applications where logic operations are essential.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1931 $50.2060
635+ $0.1585 $100.6475
980+ $0.1535 $150.4300
1,350+ $0.1486 $200.6100
1,745+ $0.1436 $250.5820
2,330+ $0.1288 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess