EN
  • EN
  • DE

FOD3180TV

Part No FOD3180TV
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 2A Output Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Propagation Delay tpLH / tpHL (Maximum) 200ns, 200ns
Pulse Width Distortion (Maximum) 65ns
Rise / Fall Time 75ns, 55ns
Current - Output High, Low 2A, 2A
Current - Peak Output 2.5A
Voltage - Forward (Vf) 1.43V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Approvals cUL, UL, VDE
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174981-FOD3180TV
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD3180TV CAD Model

Description

ON Semiconductor FOD3180TV High-Speed Gate Drive Optocoupler

The FOD3180TV from ON Semiconductor is a high-speed gate drive optocoupler designed to meet the stringent requirements of isolating and driving high-speed power MOSFETs and IGBTs. This robust component is an essential building block in a variety of power applications, including motor drives, power inverters, and switching power supplies.

Featuring a high peak output current of 2A and fast propagation delays, the FOD3180TV is engineered to deliver efficient and reliable performance. It ensures accurate control of the power devices, which is critical for maintaining efficiency and protecting the system from potential damage due to misoperation.

The device incorporates an LED optically coupled to an integrated high-gain photo detector. The insulation between the input and output is provided by a high dielectric insulation voltage of 5,000Vrms, which guarantees reliable electrical isolation, thus enhancing system safety by preventing ground loops and voltage spikes from affecting the control side of the circuit.

One of the key features of the FOD3180TV is its under-voltage lock-out protection (UVLO) with hysteresis. This function ensures that the gate drive output is only enabled when the supply voltage is sufficient to properly drive the power MOSFET or IGBT, preventing insufficient gate drive and ensuring the safe operation of the power device.

With a wide operating temperature range of -40°C to +100°C, the FOD3180TV is suitable for harsh industrial environments. Additionally, the optocoupler comes in a compact 8-pin DIP package, which is lead-free and RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Overall, the ON Semiconductor FOD3180TV is a reliable and efficient solution for designers looking to optimize their high-speed switching applications. Its ability to provide strong electrical isolation alongside fast and powerful drive capabilities makes it an excellent choice for modern power management systems.

Technical specifications and datasheets are available for engineers and designers to ensure that the FOD3180TV can be seamlessly integrated into their designs, delivering both performance and peace of mind.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3978 $62.9010
105+ $1.1469 $120.4245
160+ $1.1111 $177.7760
215+ $1.0753 $231.1895
280+ $1.0394 $291.0320
375+ $0.9319 $349.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess