The ON Semiconductor MC10EL89DR2G is a high-performance, ECL Differential PECL Clock Driver designed to meet the stringent requirements of high-speed data communication systems. This component is part of ON Semiconductor's MC10 series, which is renowned for its high-speed and low-power consumption, making it an ideal choice for a wide range of applications including telecommunications, computing, and high-speed networking.
Key Features
- High Speed: The MC10EL89DR2G operates at a significant speed, enabling it to handle the fast switching necessary for high-speed data transmission.
- Differential PECL Outputs: The device features positive emitter-coupled logic (PECL) outputs, which provide differential signaling for improved noise immunity and signal integrity.
- Low Power Consumption: Designed with power efficiency in mind, this clock driver maintains low power consumption without compromising on performance.
- Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and stability in various environments.
- Surface Mount Package: Packaged in an 8-pin SOIC, the MC10EL89DR2G is suitable for compact surface mount technology (SMT) applications.
Applications
The MC10EL89DR2G's high-speed capabilities and robust performance make it suitable for a variety of applications, including:
- High-speed data transmission systems
- Telecommunication infrastructure
- Server and computing applications
- Networking equipment
- Automated test equipment (ATE)
Technical Specifications
- Supply Voltage: 4.2 V to 5.7 V
- Propagation Delay: Typically 200 ps
- Operating Temperature: -40°C to +85°C
- Package Type: 8-SOIC
ON Semiconductor's MC10EL89DR2G is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. With its combination of speed, efficiency, and durability, this clock driver is an excellent choice for designers looking to enhance the performance of their high-speed digital applications.