EN
  • EN
  • DE

CS4122XDWF24

Part No CS4122XDWF24
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC AIR CORE GAUGE DRIVER 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Air Core Gauge Driver
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number CS4122
Standard Package 30 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 96478-CS4122XDWF24
Ultra Librarian 3D Model Ultra Librarian CS4122XDWF24 CAD Model

Description

ON Semiconductor CS4122XDWF24 Overview

The CS4122XDWF24 is a high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to a wide array of applications requiring reliable and efficient power management solutions. This product is a testament to ON Semiconductor's commitment to providing innovative and sustainable semiconductor technologies that help engineers solve their unique design challenges.

Key Features

  • High Precision: The CS4122XDWF24 offers exceptional precision in controlling and managing power, ensuring stable operation across various conditions.
  • Robust Output: With its robust output capabilities, it can drive a wide range of loads, making it versatile for multiple applications.
  • Energy Efficient: Designed with energy efficiency in mind, this IC helps in reducing the overall power consumption of the systems it is integrated into, contributing to longer battery life and reduced environmental impact.
  • Durable Construction: The device is built to withstand harsh conditions, ensuring long-term reliability and performance.
  • Compact Design: Its compact form factor allows for easy integration into space-constrained applications without sacrificing performance.

Applications

The CS4122XDWF24 is ideal for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Power supply modules
  • Portable devices
  • Consumer electronics

Technical Specifications

The technical specifications of the CS4122XDWF24 include a wide operating temperature range and compatibility with various control interfaces, providing flexibility for system designers. It is designed to comply with industry standards, ensuring interoperability and ease of integration into existing systems.

Quality and Support

ON Semiconductor is known for its quality products and excellent customer support. The CS4122XDWF24 is backed by a comprehensive technical support system and a warranty that reflects ON Semiconductor's confidence in the reliability and longevity of their products.

In summary, the CS4122XDWF24 from ON Semiconductor is a powerful, efficient, and reliable power management solution suitable for a diverse set of applications. Its combination of precision, robustness, and compact design makes it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess