EN
  • EN
  • DE

LMH1982SQE/NOPB

Part No LMH1982SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Clock Generator
Applications Displays, Projectors, Receivers
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Family Part Number LMH1982
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201424-LMH1982SQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH1982SQE/NOPB CAD Model

Description

Product Overview: LMH1982SQE/NOPB

The LMH1982SQE/NOPB from Texas Instruments is a highly-integrated Multi-Rate Video Clock Generator with an advanced Genlock engine, designed to provide a comprehensive timing solution for professional broadcast video applications. This versatile IC is capable of generating a wide range of output clocks that are synchronized to various video input standards, including NTSC, PAL, and high-definition serial digital interface (HD-SDI) signals.

Key Features

  • Multi-Rate Clock Generation: The device supports numerous output clock rates, making it suitable for various video standards and ensuring compatibility with a broad range of video equipment.
  • Genlock Capability: With its built-in genlock functionality, the LMH1982SQE/NOPB can lock to an external reference signal, ensuring precise timing alignment with other video system components.
  • Dual Free-Running Oscillators: It features two independent oscillators that can operate in free-running mode, which is essential for maintaining output stability in the absence of an input reference signal.
  • Low Jitter Performance: The device is engineered to produce low-jitter clock outputs, a critical requirement for maintaining signal integrity in high-quality video applications.
  • Programmable Outputs: Users can program the output clocks for different video formats through I2C or SPI interfaces, offering flexibility in system design and adjustments.

Applications

The LMH1982SQE/NOPB is ideal for a range of professional video applications, including:

  • Video switchers and routers
  • Broadcast video servers
  • Professional video cameras and recorders
  • Video test and measurement equipment

Product Specifications

The LMH1982SQE/NOPB is available in a 48-pin LLP package and designed for operation over the industrial temperature range. It is part of Texas Instruments' commitment to providing advanced solutions for the video broadcast industry, offering reliability and performance in a compact, power-efficient package. With its comprehensive feature set and flexible design, the LMH1982SQE/NOPB is a top choice for engineers and designers looking to create high-performance video systems.

For more detailed information, including electrical characteristics and pin configurations, please refer to the official Texas Instruments datasheets and product manuals.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.4276 $53.4276
3+ $43.8380 $131.5140
4+ $42.4681 $169.8724
5+ $41.0981 $205.4905
7+ $39.7282 $278.0974
9+ $35.6184 $320.5656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess