EN
  • EN
  • DE

FMS6414CS

Part No FMS6414CS
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Dual Channel Video Drivers with Integrated Filters | IC DRVR VID 2CH W/FILTERS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FMS6414
Manufacturer Pack Quantity 285
MSL Level 1 (Unlimited)
Win Source Part Number 1174862-FMS6414CS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6414CS CAD Model

Description

Introducing the FMS6414CS Video Filter from ON Semiconductor

The FMS6414CS by ON Semiconductor is a cutting-edge video filter designed to cater to the rigorous demands of video signal conditioning. This high-quality component is engineered to provide superior filtering for SDTV, HDTV, and other video formats, ensuring that your video applications deliver crisp, clear images every time.

Key Features:

  • Integrated Filters: The FMS6414CS offers three integrated filters, including a 6th order, 8 MHz low-pass channel that's perfect for SDTV, a 6th order, 30 MHz low-pass channel designed for HDTV, and a 6th order, 30 MHz low-pass channel with selectable frequency response. This versatility allows it to be used in a variety of applications, from consumer electronics to professional video editing equipment.
  • High Drive Capability: With the ability to drive 2Vpp into a 150Ω load, this video filter can easily handle high-drive requirements, making it ideal for driving cables and ensuring signal integrity over long distances.
  • Low Power Consumption: The FMS6414CS is designed for energy efficiency, with a typical power consumption of just 27mW when powered by a 5V supply. This makes it an excellent choice for battery-operated devices where power conservation is crucial.

Applications:

The FMS6414CS is suitable for a wide range of video applications, including:

  • DVD Players
  • Digital Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • HDTV Receivers
  • Video Game Consoles

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the FMS6414CS is no exception. Manufactured with precision, this component is built to deliver consistent performance and reliability. Its robust construction ensures that it can withstand the demands of daily use, making it a dependable choice for manufacturers and designers alike.

Whether you're developing a new video product or looking to upgrade an existing system, the FMS6414CS video filter from ON Semiconductor offers the performance and reliability you need. Its combination of high-quality filtering, versatile applications, and energy efficiency makes it a standout component in the field of video signal processing.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5396 $61.5840
95+ $1.2636 $120.0420
145+ $1.2243 $177.5235
200+ $1.1839 $236.7800
255+ $1.1446 $291.8730
340+ $1.0268 $349.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess