EN
  • EN
  • DE

74ACT244MT

Part No 74ACT244MT
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815831-74ACT244MT
Ultra Librarian 3D Model Ultra Librarian 74ACT244MT CAD Model

Description

ON Semiconductor 74ACT244MT: Octal Buffer/Line Driver with 3-State Outputs

The 74ACT244MT is a high-performance, octal buffer/line driver designed by ON Semiconductor to provide a feature-rich solution for a wide range of applications. This integrated circuit is part of the 74ACT family, which is known for its advanced high-speed CMOS technology. The device is specifically engineered to offer both drive and isolation for bus lines or for buffering memory address registers.

Key Features:

  • High-Speed Operation: The 74ACT244MT is capable of operating at high speeds, making it suitable for systems that require fast data transfer and minimal propagation delays.
  • Octal Configuration: This device features eight independent buffer/line drivers with 3-state outputs, allowing for efficient control of data flow within a system.
  • 3-State Outputs: The inclusion of 3-state outputs provides high-impedance states, enabling the device to be used in bus-oriented systems where multiple outputs can share a common bus line without interference.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 5.5V, providing versatility in different circuit configurations and ensuring compatibility with TTL levels.
  • Drive Capability: The 74ACT244MT can drive up to 24mA at the outputs, ensuring strong signal transmission and robust performance in driving heavier loads.
  • Low Power Consumption: Designed with power efficiency in mind, this device features a low ICC current reduction when the outputs are in the high-impedance state.

Applications:

The 74ACT244MT is suitable for a diverse array of applications, including but not limited to data bus buffering, memory address driving, and input/output port isolation. Its robust design and high-speed capabilities make it an excellent choice for use in telecommunications, computing, and industrial systems where reliable data transmission and buffering are critical.

Package and Quality:

Packaged in a space-saving 20-pin TSSOP, the 74ACT244MT is not only compact but also offers a reduced footprint on PCBs. ON Semiconductor is committed to the highest standards of quality and reliability, ensuring that this product meets the stringent requirements of the electronics industry.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6526 $58.7340
220+ $0.5359 $117.8980
335+ $0.5186 $173.7310
460+ $0.5024 $231.1040
600+ $0.4851 $291.0600
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess