Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function Generator
Applications Consumer Video
Control Interface Logic
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ACT715
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 25370-74ACT715PC
Ultra Librarian 3D Model Ultra Librarian 74ACT715PC CAD Model

Description

ON Semiconductor 74ACT715PC Overview

The 74ACT715PC from ON Semiconductor is a high-performance integrated circuit designed for waveform generation applications. This versatile device is tailored to produce accurate timing waveforms, making it an ideal component for a wide range of electronic products that require precise signal timing, such as digital clocks, watches, and timers.

Key Features

  • Waveform Generation: The 74ACT715PC is capable of generating complex waveforms, which can be utilized in various digital signal processing applications.
  • High-Speed Operation: Operating in the advanced high-speed CMOS technology, this IC ensures swift response times and can operate at high frequencies without performance degradation.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 4.5V to 5.5V, providing flexibility in different circuit designs and ensuring compatibility with TTL levels.
  • Low Power Consumption: The device has been optimized for low power consumption, making it suitable for battery-operated devices where power efficiency is crucial.
  • Output Drive Capability: The 74ACT715PC offers strong output drive capabilities, capable of driving multiple loads simultaneously.

Applications

The 74ACT715PC is used in a variety of applications that require precise timing and waveform generation. Its application areas include:

  • Digital clocks and watches
  • Timers and counters
  • Signal processing
  • Test and measurement equipment
  • Communication systems

Product Specifications

The 74ACT715PC is housed in a 24-pin DIP (Dual In-line Package), which allows for easy integration into a wide array of PCB designs. The device's operating temperature range is from -40°C to +85°C, ensuring reliable performance in varying environmental conditions. ON Semiconductor's commitment to quality means that the 74ACT715PC is manufactured to the highest standards, ensuring both reliability and durability for your electronic projects.

With its combination of features, the 74ACT715PC from ON Semiconductor is a robust solution for designers looking to implement waveform generation functionality in their electronic designs.

You May Also Be Interested in

NJR Corporation/NJRC
3-INPUT 1-OUTPUT VIDEO SWITCH   
Lowest to $8.1704
ECAD model for NJM2534V
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $3.1946
ECAD model for BA7071F
Rohm Semiconductor
Synchronization signal processor for high definition displays
Lowest to $49.6587
ECAD model for BA7078AF
Texas Instruments
2.5 Gbps 2-TO-1 DVI/HDMI SWITCH
Lowest to $2.2338
ECAD model for TMDS251
Rohm Semiconductor
3-channel 75Ω driver
Lowest to $0.7888
ECAD model for BA7660FS
National Semiconductor (TI)
DVI, HDMI Extended Reach Equalizer with Retimer and Output De-Emphasis
Lowest to $11.4743
ECAD model for DS22EV5110SQE
Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
NJR Corporation/NJRC
IC VIDEO SGNL SUPERIMPOSER 14DMP
Lowest to $2.3328
ECAD model for NJM2207M-TE1
Rohm Semiconductor
For portable image equipment Upscaler IC
Need more? Email Us
ECAD model for BU1521GVW

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention