EN
  • EN
  • DE

ATMEGA48P-20PU

Part No ATMEGA48P-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-PDIP
Base Product Number ATMEGA48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368766-ATMEGA48P-20PU
Ultra Librarian 3D Model Ultra Librarian ATMEGA48P-20PU CAD Model

Description

Product Overview: ATMEGA48P-20PU

The ATMEGA48P-20PU is a powerful microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This component is part of the popular AVR® microcontroller series, known for their high performance and low power consumption. The ATMEGA48P-20PU is designed to support a wide array of applications, ranging from consumer electronics to industrial control systems.

Key Features

  • Core: The ATMEGA48P-20PU is built on an advanced RISC architecture, featuring a 28-pin DIP (Dual Inline Package) with 4KB of in-system programmable flash memory. This provides ample space for application code and flexibility for updates and changes.
  • Speed: Operating at a maximum frequency of 20MHz, this MCU ensures swift processing and responsiveness for time-sensitive tasks.
  • I/O Ports: It comes equipped with 23 programmable I/O lines, providing extensive interfacing capabilities with peripheral devices.
  • Power Efficiency: With power-saving features such as Power-down and Standby modes, the ATMEGA48P-20PU is optimized for battery-powered and portable applications, where power efficiency is crucial.
  • Analog Features: The MCU includes a 10-bit Analog-to-Digital Converter (ADC) with six channels, enabling the conversion of analog signals to digital for processing.
  • Communication: It supports a range of communication protocols, including SPI, I2C, and USART, making it highly versatile for various communication requirements.
  • Programming: The device supports in-system programming via SPI, allowing for easy updates and debugging without the need for additional hardware.

Applications

The ATMEGA48P-20PU is suited for a diverse set of applications due to its robust feature set. It is ideal for:

  • Automotive systems
  • Home automation and smart appliances
  • Industrial automation and control
  • Medical devices
  • Wearable technology

With its combination of efficiency, flexibility, and power, the ATMEGA48P-20PU from Microchip Technology stands as a reliable choice for designers and engineers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1527 $51.5270
24+ $4.2279 $101.4696
37+ $4.0958 $151.5446
51+ $3.9636 $202.1436
66+ $3.8315 $252.8790
88+ $3.4352 $302.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess