EN
  • EN
  • DE

FMS6145MTC14

Part No FMS6145MTC14
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Low-Cost Five-Channel 4th-Order Standard Defi nition Video Filter Driver | IC DRIVER VIDEO FLTR 5CH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Driver
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number FMS6145
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1174844-FMS6145MTC14
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6145MTC14 CAD Model

Description

ON Semiconductor FMS6145MTC14 Low Cost Video Filter

The ON Semiconductor FMS6145MTC14 is a cutting-edge video filter solution designed with the modern electronics enthusiast and professional in mind. This low-cost, single-channel video filter is part of ON Semiconductor's comprehensive portfolio of high-performance integrated circuits aimed at delivering top-notch video quality in a compact package.

The FMS6145MTC14 integrates a 6th-order filter which is specifically optimized for SD (Standard Definition) video applications. This filter is designed to handle a wide range of video signals, making it a versatile choice for a number of applications, including DVD players, set-top boxes, and personal video recorders.

One of the key features of the FMS6145MTC14 is its ability to improve the picture quality by reducing noise and artifacts in the video signal. This results in a cleaner, crisper image that enhances the overall viewing experience. Furthermore, the filter's low output overshoot and group delay variation ensure that the video output is stable and consistent, which is crucial for maintaining the integrity of fast-moving images.

The FMS6145MTC14 comes in a compact 14-TSSOP package, making it an ideal choice for space-constrained applications. Its small footprint allows designers to incorporate it into their designs without having to compromise on other components or overall system size.

With its low power consumption, the FMS6145MTC14 is also an energy-efficient choice that helps to minimize the power requirements of the end product. This is particularly important for battery-powered devices where power efficiency is a critical factor.

ON Semiconductor has designed the FMS6145MTC14 with ease of use in mind. The filter requires minimal external components, which simplifies the design process and accelerates time to market for new products. Additionally, it is compatible with standard video levels, allowing for seamless integration into existing designs without the need for additional signal conditioning.

In summary, the ON Semiconductor FMS6145MTC14 is a high-performance, low-cost video filter that offers excellent picture quality enhancement features in a small package. It is an ideal choice for designers looking to improve video performance while maintaining efficiency and simplicity in their designs.

You May Also Be Interested in

Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess