EN
  • EN
  • DE

FSBB10CH120DF

Part No FSBB10CH120DF
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 1.2KV 10A SPMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 3
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase
Current 10 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FSBB10
Standard Package 60 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813052-FSBB10CH120DF
Ultra Librarian 3D Model Ultra Librarian FSBB10CH120DF CAD Model

Description

ON Semiconductor FSBB10CH120DF Smart Power Module

The FSBB10CH120DF from ON Semiconductor is a highly integrated, Motion SPM® 3 series intelligent power module that provides a compact and high-performance solution for driving three-phase motor applications. This module is designed to deliver efficient power control and is suitable for a wide range of applications including home appliances, industrial motors, and air conditioning units.

The FSBB10CH120DF module features a 1200V, 10A IGBT-based inverter with a built-in HVIC (High-Voltage Integrated Circuit) driver, which ensures reliable operation and simplifies the design process by reducing the number of external components required. The HVIC driver provides gate drive for the IGBTs, with under-voltage lockout and short-circuit protection to enhance system reliability and safety.

With its advanced Direct Bonded Copper (DBC) substrate technology, the FSBB10CH120DF offers excellent thermal performance and a robust design, enabling it to withstand harsh operating conditions. The module's small footprint and low profile package make it an ideal choice for applications where space is at a premium.

Key features of the FSBB10CH120DF include:

  • Three-phase IGBT inverter bridge configuration
  • Integrated high-voltage, high-speed bootstrap diodes
  • Over-current and short-circuit protection
  • Under-voltage lockout protection for all channels
  • Isolation rating of 2500Vrms/min
  • Low-loss and soft-switching characteristics
  • Built-in thermistor for temperature monitoring

By integrating multiple functionalities into a single module, the FSBB10CH120DF simplifies the design and assembly process for motor drive applications. Its optimized layout ensures minimal stray inductance, resulting in better EMI performance and reduced noise levels. As a product from ON Semiconductor, a trusted leader in energy-efficient innovations, the FSBB10CH120DF Smart Power Module represents a reliable and efficient solution for advanced motor control systems.

Whether you're designing a new system or upgrading an existing one, the FSBB10CH120DF provides a high-quality, cost-effective solution that can help reduce time to market and improve overall system performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 500V 1.5A SPM5P
Lowest to $8.7047
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us
Fairchild/ON Semiconductor
Motion SPMR 45 Series
Lowest to $15.9062
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 421 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess