EN
  • EN
  • DE

P87C51RC2BA

Part No P87C51RC2BA
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 80C51 Central Processing Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833347-P87C51RC2BA
Ultra Librarian 3D Model Ultra Librarian P87C51RC2BA CAD Model

Description

Product Overview: NXP P87C51RC2BA Microcontroller

The NXP P87C51RC2BA microcontroller is part of NXP's 80C51 microcontroller family, which has been widely recognized for its high performance and versatility in various embedded applications. This particular microcontroller integrates a powerful 8-bit CPU with Flash memory on a single chip, designed to operate at high speeds and support a wide range of industrial and consumer applications.

Key Features

  • CPU: An 8-bit microcontroller with a fully static operation that supports frequencies up to 33 MHz, providing a robust processing core for your applications.
  • Memory: Comes equipped with 64 kB of Flash memory, which provides ample space for complex programs and data storage while allowing for in-system programming (ISP) and in-application programming (IAP) capabilities.
  • RAM: Includes 1024 x 8 RAM, ensuring sufficient temporary data storage for runtime operations.
  • Peripherals: Features a range of integrated peripherals including three 16-bit timers/counters, a full-duplex enhanced UART, and input/output ports that offer versatile interfacing options.
  • Power Management: Offers a wide operating voltage range from 2.7V to 5.5V, which is suitable for battery-operated and portable devices, and includes power-saving modes like Idle and Power-down modes to optimize power consumption.
  • Oscillator: A variable oscillator that supports external clock sources to provide flexibility in system design.

Applications

The NXP P87C51RC2BA is ideal for a variety of applications that require a balance between cost, power, and performance. These applications include but are not limited to industrial control systems, home appliances, automotive systems, security systems, and telecommunication devices.

Reliability and Support

NXP is known for its commitment to quality and reliability, and the P87C51RC2BA microcontroller is no exception. It is designed to meet the stringent requirements of industrial applications and is supported by NXP's comprehensive technical support and documentation. With its robust feature set and NXP's backing, this microcontroller is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess