Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Video Filter
Applications DVD, HD, Set-Top Boxes, Recorders
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FMS6143
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1174842-FMS6143CS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMS6143CS CAD Model

Description

The ON Semiconductor FMS6143CS is a high-quality video filter designed to enhance the performance of video signals in a wide range of applications. This advanced filter is part of ON Semiconductor's portfolio of video integrated circuits that are engineered to provide superior video quality in consumer, automotive, and industrial video systems.

Key Features

  • Three-Channel Video Filter: The FMS6143CS offers a three-channel configuration, making it ideal for filtering composite video signals or separate Y/C (S-Video) signals.
  • 6th Order Filter: With a 6th order Butterworth filter characteristic, it ensures a flat passband and a sharp roll-off, delivering a clean and crisp video output.
  • Integrated Fixed Gain: The device comes with a fixed gain of 6dB, which helps to maintain signal integrity over long cable runs.
  • Low Group Delay Variation: The filter maintains a low group delay variation, which is crucial for maintaining the quality and synchronization of video signals.
  • Single-Supply Operation: Operating from a single 5V supply, the FMS6143CS simplifies power management in system design.
  • Standard Definition (SD) Support: It is optimized for standard definition video signals, making it suitable for applications in SDTVs, DVD players, set-top boxes, and more.

Applications

The FMS6143CS is versatile and can be used in several types of video applications. These include:

  • Cable and Satellite Set-Top Boxes
  • DVD Players and Recorders
  • Video Game Consoles
  • Personal Video Recorders (PVRs)
  • Automotive Video Systems
  • Security and Surveillance Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FMS6143CS is no exception. It is built to meet high standards, ensuring stable performance and longevity in all supported applications. Whether for consumer electronics or industrial video solutions, the FMS6143CS from ON Semiconductor is a reliable choice for delivering enhanced video quality.

You May Also Be Interested in

Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.3091
ECAD model for BA7046F
NJR Corporation/NJRC
IC SYNCH SEPARATOR W/AFC 16-DMP
Need more? Email Us
ECAD model for NJM2229M-TP
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2577G
Intersil Corporation
Secyrity Surveillance IC Solutions
Lowest to $3.6531
ECAD model for TW2816
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2533V-TE1-#ZZZB
Rohm Semiconductor
Synchronization signal processor for high definition displays
Lowest to $49.6587
ECAD model for BA7078AF
NJR Corporation/NJRC
Lowest to $1.5765
ECAD model for NJM2504RB1-TE1-#ZZZB
NXP / Nexperia
1.8 V simple mobile interface link bridge IC
Lowest to $17.4170
ECAD model for PTN3700EV
NXP / Nexperia
Alignment-free multistandard vision and QSS FM sound IF PLL demodulator
Need more? Email Us
ECAD model for TDA9882TS

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8870 $57.6550
155+ $0.7279 $112.8245
240+ $0.7052 $169.2480
330+ $0.6824 $225.1920
425+ $0.6597 $280.3725
570+ $0.5915 $337.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention