EN
  • EN
  • DE

FJN3301RTA

Part No FJN3301RTA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.1A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Vce Saturation (Maximum) at Ib, Ic 300mV at 500μA, 10mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 10mA, 5V
Maximum Power 300mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714245-FJN3301RTA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FJN3301RTA CAD Model

Description

ON Semiconductor FJN3301RTA Transistor Overview

The ON Semiconductor FJN3301RTA is a high-performance NPN bipolar junction transistor (BJT) designed for a wide range of electronic applications. This versatile component is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their circuit designs.

Key Features

  • High Current Gain Bandwidth Product: The FJN3301RTA offers a high h_FE, which ensures a high level of amplification, making it suitable for applications requiring signal amplification.
  • Low Saturation Voltage: With its low V_CE(sat), the transistor minimizes power loss and improves energy efficiency in switching applications.
  • High Collector-Emitter Voltage: The device can withstand high voltages across the collector-emitter junction, providing robust performance in circuits with higher operating voltages.
  • Fast Switching Speeds: Its quick response times make it an excellent choice for circuits that require rapid switching, such as pulse applications or digital logic circuits.
  • Compact SOT-23 Package: The small surface-mount package allows for a compact design footprint, which is essential for modern electronic devices that demand miniaturization without sacrificing performance.

Applications

The FJN3301RTA is suitable for a broad range of applications, including but not limited to:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching regulators
  • Power management circuits
  • Driver stages in hi-fi equipment
  • General-purpose switching and amplification

Product Specifications

The FJN3301RTA transistor operates within a specified collector current range, making it a robust component for various electronic designs. It features a maximum collector-emitter voltage (V_CEO), which ensures safe operation at higher voltages. The device is also characterized by its maximum collector current (I_C) rating, which indicates the maximum current it can handle without degradation.

ON Semiconductor's commitment to quality and performance is evident in the FJN3301RTA, which is manufactured to meet the stringent requirements of the electronics industry. Its combination of high-speed switching, low power consumption, and space-saving packaging makes it an excellent choice for enhancing the performance and efficiency of your electronic products.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
585+ $0.1975 $115.5375
905+ $0.1917 $173.4885
1,250+ $0.1848 $231.0000
1,615+ $0.1790 $289.0850
2,160+ $0.1605 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess