EN
  • EN
  • DE

LSM6DS3USTR

Part No LSM6DS3USTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope | INEMO INERTIAL MODULE: 3D ACCELE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel
Sensor Type Accelerometer, Gyroscope, Temperature, 3 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714934-LSM6DS3USTR
Family Name LSM6DS3US
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LSM6DS3USTR CAD Model

Description

STMicroelectronics LSM6DS3USTR Product Overview

The LSM6DS3USTR is a state-of-the-art motion sensor produced by STMicroelectronics, a leader in the semiconductor industry. This compact system-in-package features a 3D digital accelerometer and a 3D digital gyroscope, making it a perfect choice for a wide range of applications that require advanced motion tracking capabilities.

The LSM6DS3USTR is part of the LSM6DS3 series, which is known for its high performance, reliability, and power efficiency. This sensor is designed to deliver high-precision motion detection while maintaining low power consumption, which is crucial for battery-powered devices. With its operating voltage range of 1.71V to 3.6V, it provides flexibility for use in various electronic systems.

One of the key features of the LSM6DS3USTR is its wide full-scale acceleration range, which can be set from ±2g up to ±16g, and a gyroscope range that is selectable from ±125dps up to ±2000dps. This enables the device to capture both high-speed motions and fine gestures with high accuracy.

The sensor also includes a host of embedded functions, such as a FIFO buffer, a temperature sensor, and programmable interrupts. These features allow for significant customization and flexibility, enabling designers to optimize system power consumption and performance based on their specific application needs.

The LSM6DS3USTR provides excellent stability over time and temperature, ensuring consistent performance across a variety of conditions. It also supports both I2C and SPI serial interfaces, allowing for easy integration into most microcontroller-based systems.

This sensor is encapsulated in a compact LGA-14L land grid array package, which measures just 2.5 x 3.0 x 0.83 mm. This small footprint makes the LSM6DS3USTR an ideal choice for space-constrained applications such as wearable devices, smartphones, game controllers, and drone stabilization systems.

In summary, the LSM6DS3USTR from STMicroelectronics is a versatile and efficient motion sensor that offers high precision, low power consumption, and a rich set of features. Its robust design and small form factor make it an excellent solution for advanced motion tracking in a multitude of applications.

You May Also Be Interested in

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.2640
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $4.8384
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $15.4437
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.1617
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.4242
TDK InvenSense
6-AXIS MEMS MOTIONTRACKING DEVIC / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $1.8769
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $2.6136
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $7.3309

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7558 $61.8254
30+ $3.9022 $117.0660
46+ $3.7802 $173.8892
64+ $3.6583 $234.1312
82+ $3.5364 $289.9848
110+ $3.1705 $348.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,810 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess