EN
  • EN
  • DE

SMCJ20CAE3/TR13

Part No SMCJ20CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22.2V
Voltage - Clamping (Max) @ Ipp 32.4V
Current - Peak Pulse (10/1000µs) 46.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ20
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299510-SMCJ20CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ20CAE3/TR13 CAD Model

Description

SMCJ20CAE3/TR13 Transient Voltage Suppressor Diode from Microchip Technology

The SMCJ20CAE3/TR13 is a robust transient voltage suppressor (TVS) diode designed by Microchip Technology to protect sensitive electronic equipment from voltage spikes and transients. This high-quality component is specifically engineered to safeguard circuits by clamping excessive transient voltages down to a level that the circuits can tolerate. The SMCJ20CAE3/TR13 is an ideal solution for a wide range of applications, including industrial systems, consumer electronics, automotive designs, and communication infrastructure.

Product Features:

  • Voltage Protection: The SMCJ20CAE3/TR13 offers a stand-off voltage of 20V, ensuring that devices are protected against voltage transients typically caused by inductive load switching and lightning strikes.
  • High Surge Capability: With its peak pulse power dissipation of 1500W (at 10/1000μs waveform), this TVS diode is capable of handling significant surge events without degradation.
  • Bi-directional Protection: As a bi-directional TVS diode, the SMCJ20CAE3/TR13 provides symmetrical protection for both positive and negative voltage transients, making it versatile for various circuit configurations.
  • Low Incremental Surge Resistance: The device features low incremental surge resistance, ensuring minimal voltage drop during surge events to maintain the integrity of the protected circuit.
  • Environmental Compliance: It complies with the RoHS directive and is lead-free, making it suitable for use in environmentally-sensitive applications.

Package and Quality Assurance:

The SMCJ20CAE3/TR13 comes in a DO-214AB package, also known as an SMC package. This compact form factor is designed for surface-mount technology (SMT), enabling efficient assembly and space-saving on printed circuit boards (PCBs). The product is provided in tape and reel packaging, denoted by the "/TR13" suffix, which facilitates automated pick-and-place manufacturing processes.

Microchip Technology's commitment to quality ensures that the SMCJ20CAE3/TR13 TVS diode meets stringent industry standards for performance and reliability. Whether you are designing a new system or upgrading an existing one, this TVS diode is an excellent choice to enhance the resilience of your electronic designs against transient voltage events.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess