EN
  • EN
  • DE

MCP73832T-2DCI/MC

Part No MCP73832T-2DCI/MC
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL LI-ION 1CELL 8DFN  /  Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Microchip Technology
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP73832
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP73832T-2DCI/MCDKR,MCP73832T-2DCI/MC-ND,MCP73832T-2DCI/MCCT,MCP73832T-2DCI/MCTR
Standard Package 3,300
Win Source Part Number 1136849-MCP73832T-2DCI/MC
Ultra Librarian 3D Model Ultra Librarian MCP73832T-2DCI/MC CAD Model

Description

Microchip Technology MCP73832T-2DCI/MC Battery Charger IC

The MCP73832T-2DCI/MC from Microchip Technology is a highly efficient, single-cell, fully integrated lithium-ion/lithium-polymer charge management controller. Designed to operate with a limited number of external components, this miniature IC offers a compact charging solution for portable electronics where space and simplicity are of the essence.

Key Features:

  • Charge Management: The device provides a constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. The preconditioning feature revives deeply depleted cells, while the charge termination ensures a full charge without overcharging the battery.
  • Programmable Charge Current: Users can set the desired charge rate with a single external resistor, providing design flexibility to accommodate various battery sizes and desired charge times.
  • High Accuracy: The MCP73832T-2DCI/MC maintains tight regulation on the final float voltage, with a precision of ±0.5%, which is crucial for maximizing battery capacity and life.
  • Thermal Regulation: To protect against overheating, the IC features an internal thermal regulation mechanism that reduces the charge current under high temperature conditions.
  • Status Indication: An on-chip status indicator outputs a signal that can be used to drive an external LED, providing visual feedback for power good, charging, and charge completion.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances efficiency and allows for longer run times.
  • Small Form Factor: Housed in a tiny 5-pin SOT-23 package, the MCP73832T-2DCI/MC is ideal for space-constrained applications.

Applications:

The MCP73832T-2DCI/MC is versatile and can be used in a wide array of portable devices, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Bluetooth Headsets
  • GPS Devices
  • Digital Cameras
  • Portable Medical Devices

With its combination of high accuracy, programmable charging, and compact size, the MCP73832T-2DCI/MC is an excellent choice for designers seeking a reliable and space-efficient battery charging solution.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4076 $63.3420
100+ $1.1550 $115.5000
155+ $1.1190 $173.4450
215+ $1.0829 $232.8235
280+ $1.0468 $293.1040
370+ $0.9385 $347.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess