EN
  • EN
  • DE

FGD3245G2-F085C

Part No FGD3245G2-F085C
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description ECOSPARK2 IGN-IGBT TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000434-FGD3245G2-F085C
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors- IGBTs -Single IGBTs
Category Automotive, AEC-Q101, EcoSPARK®
Series Tape & Reel (TR) Cut Tape (CT)
Operating Temperature -40°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Drive Voltage (Max Rds On, Min Rds On) D-PAK (TO-252)
Ultra Librarian 3D Model Ultra Librarian FGD3245G2-F085C CAD Model

Description

The FGD3245G2-F085C is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is specifically engineered to provide a high-efficiency solution for various power applications. With its advanced features and robust design, the FGD3245G2-F085C is an ideal component for designers looking to enhance system performance while maintaining energy efficiency and reliability.

Key Features

  • High Current Capability: The device is capable of handling significant current levels, making it suitable for high-power applications.
  • Low On-State Voltage Drop (VCE(sat)): This feature reduces conduction losses and improves overall efficiency, especially in applications where the IGBT is in the on-state for extended periods.
  • Fast Switching Speed: The IGBT's fast switching characteristics minimize switching losses and allow for high-frequency operation, which is critical for applications such as switching power supplies and inverters.
  • High Input Impedance: The IGBT's high input impedance ensures that it can be easily driven by a microcontroller or another low-power signal source.

Applications

The FGD3245G2-F085C is versatile and can be used in a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Inductive Heating
  • Renewable Energy (Solar Inverters, Wind Turbines)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FGD3245G2-F085C is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding environments. With its robust construction and proven design, this IGBT is designed to deliver long-term reliability and consistent performance.

Environmental Compliance

The FGD3245G2-F085C is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental responsibility and sustainability. By choosing this IGBT, designers are making an eco-friendly choice without compromising on performance or quality.

Whether you are developing an advanced power management system or looking for a reliable component for your existing setup, the FGD3245G2-F085C from ON Semiconductor is an excellent choice that combines efficiency, reliability, and environmental consideration.

You May Also Be Interested in

Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess