EN
  • EN
  • DE

FFSP20120A

Part No FFSP20120A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SIL CARB 1.2KV 20A TO220L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tube
Product Status Active
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 20 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 200 µA @ 1200 V
Capacitance @ Vr, F 1220pF @ 1V, 100KHz
Mounting Type Through Hole
Package / Case TO-220-2
Supplier Device Package TO-220-2L
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSP20120
Standard Package 800 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 871748-FFSP20120A
Ultra Librarian 3D Model Ultra Librarian FFSP20120A CAD Model

Description

The ON Semiconductor FFSP20120A represents a highly efficient, robust, and versatile silicon carbide (SiC) Schottky diode, designed to meet a wide range of applications. This diode is tailored for systems where improvements in efficiency, reliability, and thermal management are paramount.

Key Features

  • Voltage Rating: The FFSP20120A boasts a 1200V voltage rating, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 20A, this diode can handle significant power levels, which is essential for power converters and inverters.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which contributes to its high-efficiency performance by minimizing power losses during operation.
  • No Reverse Recovery Charge: The absence of reverse recovery charge in SiC Schottky diodes reduces switching losses and enhances performance at high switching frequencies.
  • High-Temperature Operation: The FFSP20120A is capable of operating at high junction temperatures, offering a maximum operating temperature of up to 175°C, which is ideal for demanding environments.
  • TO-220-2 Package: The device comes in a TO-220-2 package, known for its ease of installation and good thermal and electrical characteristics.

Applications

ON Semiconductor's FFSP20120A is well-suited for a variety of applications, including but not limited to:

  • Power Supply Units (PSUs)
  • Power Inverters
  • Power Factor Correction (PFC) circuits
  • Switch Mode Power Supplies (SMPS)
  • Electric Vehicle (EV) Charging Stations
  • Renewable Energy Systems

Advantages

The FFSP20120A diode offers numerous advantages to designers and engineers. Its high efficiency and thermal performance reduce the need for extensive heat sinking, which can lead to smaller and lighter system designs. The diode's high-frequency operation capabilities enable compact and power-dense applications, making it an excellent choice for modern power electronic systems.

Overall, the ON Semiconductor FFSP20120A is a state-of-the-art component that delivers superior performance for power conversion and management tasks, ensuring reliability and efficiency in a wide range of electronic products.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8035 $54.1050
70+ $1.4798 $103.5860
105+ $1.4335 $150.5175
145+ $1.3873 $201.1585
190+ $1.3410 $254.7900
250+ $1.2023 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess