Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 1200 V
Capacitance @ Vr, F 936pF @ 1V, 100kHz
Mounting Through Hole
Case / Package TO-220-2
Supplier Device Package TO-220-2L
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSP15120
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FFSP15120AOS,2832-FFSP15120A,FFSP15120A-ND,2832-FFSP15120A-488,1990-FFSP15120A
Standard Package 50
Win Source Part Number 1324265-FFSP15120A
Ultra Librarian 3D Model Ultra Librarian FFSP15120A CAD Model

Description

Introducing the FFSP15120A Silicon Carbide Schottky Diode from ON Semiconductor

The FFSP15120A is a cutting-edge component in the realm of power electronics, brought to you by ON Semiconductor, a renowned leader in energy-efficient innovations. This Silicon Carbide (SiC) Schottky Diode is designed to deliver exceptional performance and reliability for a wide range of applications. Its robust design and superior materials make it an ideal choice for high-efficiency and high-frequency systems.

Key Features of the FFSP15120A

  • High Surge Capability: With a surge current rating of 15A, the FFSP15120A is capable of handling high transient currents, making it suitable for applications that require robust surge performance.
  • Low Forward Voltage Drop: The diode's low V<sub>F minimizes power losses and improves efficiency, which is critical for energy-sensitive designs.
  • Zero Reverse Recovery Time: The absence of reverse recovery charge ensures reduced switching losses and minimizes noise and electromagnetic interference (EMI) in fast-switching applications.
  • High-Temperature Operation: With an operating junction temperature range of -55°C to +175°C, the FFSP15120A is built to withstand harsh environments and maintain performance under extreme temperatures.
  • Enhanced Thermal Performance: The SiC material provides superior thermal conductivity, which helps in better heat dissipation and improved reliability over long-term operation.

Applications

The FFSP15120A is versatile and can be implemented in various applications that demand high efficiency and reliability. Some of these applications include:

  • Power Supply Units (PSUs)
  • Electric Vehicle (EV) Charging Stations
  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • High-frequency Power Converters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the industry. The FFSP15120A is no exception, as it is manufactured with state-of-the-art processes and subjected to stringent testing to ensure its performance and durability. Customers can rely on this diode to provide efficient, reliable service in their critical power applications.

Conclusion

The FFSP15120A from ON Semiconductor represents the pinnacle of SiC technology, offering designers a powerful solution to enhance the performance of their power systems. With its robust features and versatile applications, it stands as a testament to ON Semiconductor's dedication to innovation and excellence in the field of power electronics.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Microchip Technology
DIODE GP 400V 30A TO247
Lowest to $4.1901
ECAD model for APT30D40BG
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5105 $55.1050
23+ $4.5214 $103.9922
35+ $4.3801 $153.3035
48+ $4.2388 $203.4624
62+ $4.0976 $254.0512
82+ $3.6737 $301.2434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 590 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention