Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tube
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 77A (DC)
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 200 µA @ 1200 V
Capacitance @ Vr, F 2560pF @ 1V, 100kHz
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247-2
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSH50120
Other Names FFSH50120A,FFSH50120AOS
Standard Package 30
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282226-FFSH50120A
Ultra Librarian 3D Model Ultra Librarian FFSH50120A CAD Model

Description

Introducing the FFSH50120A Silicon Carbide Schottky Diode

The FFSH50120A is a cutting-edge Silicon Carbide (SiC) Schottky diode crafted by ON Semiconductor, a leader in power and signal management. This high-performance diode is specifically designed for applications requiring efficient, reliable high-voltage switching. With its remarkable features, the FFSH50120A is an ideal choice for a range of power electronics applications.

Key Features

  • High Voltage Capability: The FFSH50120A boasts a 1200V blocking voltage, making it suitable for high-voltage power systems.
  • Low Forward Voltage Drop: The Schottky diode offers a low forward voltage drop, which enhances system efficiency by minimizing conduction losses.
  • Zero Reverse Recovery Time: With its zero reverse recovery characteristics, the diode ensures reduced switching losses and improved thermal performance, leading to more efficient operation at high frequencies.
  • High Surge Capacity: The device is capable of handling high surge currents, providing robust performance during transient conditions.
  • Temperature Resilient: The FFSH50120A operates effectively over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The FFSH50120A is versatile and can be used in numerous applications, including but not limited to:

  • Power supply units
  • Solar inverters
  • Power factor correction circuits
  • Electric vehicle charging systems
  • Motor drives
  • High-frequency power converters

Technical Specifications

Here are some of the technical specifications that make the FFSH50120A stand out:

  • Package: TO-247-2
  • Maximum Continuous Forward Current: 50 A
  • Maximum Operating Junction Temperature: 175°C

Conclusion

The FFSH50120A from ON Semiconductor represents a significant advancement in SiC Schottky diode technology. Its high-voltage capability, efficiency, and robustness make it an excellent choice for designers looking to improve the performance and reliability of their power conversion systems. Whether you are working on renewable energy solutions or developing the latest power electronics, the FFSH50120A brings the performance and durability needed to power the future.

You May Also Be Interested in

DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
Yangzhou yangjie electronic co., ltd
SMC 400V 5.0A Diodes Rectifier / Diode
Lowest to $0.0508
ECAD model for ES5G
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS3GBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
MDD
DIODE GEN PURP 250V 250MA SOD123
Lowest to $0.0084
ECAD model for BAV21W
MDD
DIODE SCHOTTKY 60V 3A SOD123FL
Lowest to $0.0277
ECAD model for DSK36

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.5525 $105.1050
3+ $43.1209 $129.3627
5+ $41.7730 $208.8650
7+ $40.4251 $282.9757
9+ $39.0784 $351.7056
12+ $35.0358 $420.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 450 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention