Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±0.5°C (±1.5°C)
Test Condition -20°C ~ 100°C (25°C ~ 100°C)
Operating Temperature Range -55°C ~ 127°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1270790-TMP275AIDGKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Portable Devices, Communications & Networking, HVAC, Industrial
Family Name TMP275
Introduction Date May 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP275AIDGKT CAD Model

Description

Product Overview: TMP275AIDGKT from Texas Instruments

The TMP275AIDGKT is a high-precision temperature sensor from Texas Instruments, designed to offer accurate temperature measurements with a digital output. This sensor falls within the category of integrated circuit temperature sensors and is particularly suited for applications where precise temperature monitoring is critical.

Key Features

  • Accuracy: The TMP275 offers an impressive accuracy of ±0.5°C without the need for calibration in the range of -40°C to +125°C.
  • Digital Output: It features a 2-wire, SMBus and I2C interface-compatible serial output, making it easy to interface with microcontrollers and other digital systems.
  • Programmable Resolution: Users can configure the resolution from 9 to 12 bits, allowing for a trade-off between conversion speed and resolution.
  • Low Power Consumption: It is designed for low power consumption, drawing only 50 μA during active conversions and 1 μA in shutdown mode, making it ideal for battery-powered applications.
  • Supply Voltage Range: The device operates over a wide supply voltage range of 2.7V to 5.5V, providing versatility across different system designs.

Applications

The TMP275AIDGKT is suitable for a diverse array of applications, including but not limited to environmental controls, computer peripheral thermal protection, industrial process control, and HVAC systems. Its small form factor and precision make it an excellent choice for portable and space-constrained applications as well.

Package and Quality

This temperature sensor is available in a small 8-pin MSOP (DGK) package, allowing for compact PCB designs. Texas Instruments ensures high-quality standards, and the TMP275AIDGKT is RoHS compliant, reflecting a commitment to environmental sustainability.

In summary, the TMP275AIDGKT from Texas Instruments stands out as a reliable and precise temperature sensing solution that can be easily integrated into a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
SENSOR ANALOG -50C-150C TO92-3 / Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C TO-92-3
Lowest to $0.8155
ECAD model for LMT84LPM
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
ECAD model for MLX90614ESF-ACC-000-SP
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $8.8637
ECAD model for LM70CIMM-3
Microchip Technology
SENSOR TEMPERATURE SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC280-0BM6-TR
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.7657
ECAD model for ADT7461AARMZ-2RL
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
ECAD model for EMC1428-1-AP-TR
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
ECAD model for DS1631+
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -40C-85C 8SOIC
Lowest to $6.7534
ECAD model for AD22100AR
Microchip Technology
SENSOR TEMPERATURE SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC280-6BM6-TR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6583 $59.2470
185+ $0.6167 $114.0895
285+ $0.5958 $169.8030
405+ $0.5542 $224.4510
525+ $0.5333 $279.9825
660+ $0.5125 $338.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,220 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention