Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 32 Weeks
Features Diode Silicon Carbide Schottky 1200 V 21A (DC) Surface Mount D²PAK-3 (TO-263-3)
Manufacturer ON Semiconductor
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D²PAK-3 (TO-263-3)
Family Name FFSB10120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871740-FFSB10120A
Ultra Librarian 3D Model Ultra Librarian FFSB10120A CAD Model

Description

The ON Semiconductor FFSB10120A is a state-of-the-art power rectifier designed to deliver high efficiency, reliability, and performance for a wide range of applications. This device is a part of ON Semiconductor's portfolio of power management solutions, which are known for their quality and durability.

Key Features

  • Voltage Rating: The FFSB10120A boasts a 1200V Schottky Barrier Diode, providing a high voltage rating suitable for various power conversion systems.
  • Current Capacity: With a forward continuous current of 10A, this rectifier can handle significant current loads, making it ideal for high-power applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Switching Speed: The FFSB10120A is designed for fast switching, minimizing transition losses and improving performance in high-frequency applications.
  • TO-263 Package: Encased in a durable TO-263 package, it offers a compact footprint while ensuring excellent thermal performance and easy integration into various circuit designs.

Applications

The ON Semiconductor FFSB10120A is versatile and can be used in a multitude of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • AC-DC Converters
  • Power Factor Correction (PFC) Circuits
  • Automotive Charging Systems
  • Solar Inverters
  • Motor Drives

Advantages

Choosing the FFSB10120A for your power management needs comes with several advantages:

  • It reduces thermal and conduction losses, thereby improving overall system efficiency.
  • The device's high reliability and robust construction ensure long-term performance even in demanding conditions.
  • Its fast switching capability enables better performance in applications requiring high-speed operation.
  • The compact TO-263 package allows for efficient use of PCB space without compromising on power handling capabilities.

Conclusion

The ON Semiconductor FFSB10120A is an excellent choice for designers who require a high-performance power rectifier that combines efficiency, speed, and reliability. Its robust design and advanced features make it well-suited for a wide array of power applications, ensuring optimal performance in even the most challenging environments.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2JBF
Microchip Technology
DIODE GEN PURP 1KV 15A TO247
Lowest to $5.1471
ECAD model for APT15DQ100BG
SMC Diode Solutions
DIODE GEN PURP 400V 3A DO201AD / Diode 400 V 3A Through Hole DO-201AD
Lowest to $0.4181
ECAD model for 1N5404G
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for ES2ABF
DIOTEC Electronics Corporation
DIODE GEN PURP 1.8KV 1A DO41
Need more? Email Us
ECAD model for EM516
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8409 $51.1362
43+ $2.3310 $100.2330
67+ $2.2582 $151.2994
92+ $2.1853 $201.0476
119+ $2.1125 $251.3875
159+ $1.8939 $301.1301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,193 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention