Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1067439-MAX3222CDWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3222CDWR CAD Model

Description

Product Overview: Texas Instruments MAX3222CDWR

The Texas Instruments MAX3222CDWR is a versatile and efficient interface IC designed for bidirectional communication between a TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide-Semiconductor) device and an RS-232 serial port. This integrated circuit is part of the MAX3222 family, known for its reliability and performance in serial communication applications.

Key Features

  • Electrical Interface: The MAX3222CDWR operates as a 3V to 5.5V powered EIA/TIA-232 and V.28/V.24 communication interface with low power requirements, making it suitable for battery-powered applications.
  • Low Power Consumption: It features a low-power shutdown mode which reduces power consumption and extends battery life in portable systems.
  • High Data Rate: With a guaranteed data rate of up to 120 kbps, this device ensures high-speed data transfer for efficient communication.
  • Electrostatic Discharge Protection: The MAX3222CDWR is equipped with ESD (Electrostatic Discharge) protection exceeding 15 kV using the Human Body Model (HBM), providing robust protection for the device against electrostatic shocks.
  • Dual Charge Pump: The integrated dual charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single 3V to 5.5V supply, eliminating the need for additional power sources.
  • Receiver Hysteresis: Enhanced receiver hysteresis ensures improved noise immunity and robust performance in electrically noisy environments.

Package and Availability

The MAX3222CDWR comes in a wide operating temperature range and is housed in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its industry-standard footprint and packaging make it easy to integrate into various designs, from simple point-to-point connections to more complex communication networks.

Applications

Due to its low power consumption and high data rate capabilities, the MAX3222CDWR is an excellent choice for portable or battery-powered devices, such as PDAs (Personal Digital Assistants), laptops, and mobile communication equipment. It is also well-suited for industrial applications that require reliable data transmission, such as point-of-sale (POS) terminals, GPS receivers, and diagnostic/monitoring equipment.

Overall, the Texas Instruments MAX3222CDWR is a robust and reliable solution for designers looking to implement RS-232 communications in their systems with minimal power draw and high protection against electrical disturbances.

You May Also Be Interested in

Renesas Electronics America
±15kV ESD Protected, +3V to +5.5V, 1μA, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Lowest to $2.3944
ECAD model for ICL3222EIAZ-T
Exar Corporation
IC TXRX RS232/485 SRL 28SOIC / Dual Transmitter/Receiver RS-232/RS-485 28-Pin SOIC W T/R
Lowest to $82.7273
ECAD model for SP332ET-L/TR
Renesas Electronics America
+5V Powered RS-232 Transmitters/Receivers with 0.1Microfarad External Capacitors | IC TXRX RS-232 5V 16-DIP
Lowest to $0.6778
ECAD model for HIN202CP
Exar Corporation
IC TXRX RS232 ESD TRUE 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EBEP-L
Texas Instruments
IC QUAD RS-485 DIFF DRVR 16-DIP
Need more? Email Us
ECAD model for SN75LBC172ANG4
Microchip Technology
LIN Transceiver with Voltage Regulator | IC TXRX LIN ON-BOARD VREG 8SOIC
Lowest to $2.5695
ECAD model for MCP2021PT-500E/SN
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14PDIP
Need more? Email Us
ECAD model for MAX3292EPD+
ON Semiconductor
Triple Line Receiver | IC RECEIVER TRPL LINE ECL 20PLCC
Lowest to $6.1978
ECAD model for MC10H116FNR2
Texas Instruments
IC DIFF LINE TXRX H-S 8VSSOP / LVDS Transceiver 400Mbps 0.454V 8-Pin VSSOP T/R
Lowest to $5.8647
ECAD model for SN65LVDM176DGKRG4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention