ON Semiconductor FFB20UP20DN_SB82216 Ultrafast Recovery Diode
The ON Semiconductor FFB20UP20DN_SB82216 is a state-of-the-art ultrafast recovery diode designed for high-efficiency power supply applications that demand minimal power loss and low noise. This diode is engineered to provide extremely fast switching with soft recovery characteristics, which makes it an ideal choice for high-frequency rectification and freewheeling operations in switch-mode power supplies (SMPS), inverters, and other power conversion applications.
Featuring a reverse voltage of 200V and a forward current of 20A, the FFB20UP20DN_SB82216 is capable of handling significant power levels while maintaining a low forward voltage drop. This contributes to its efficiency, as less power is wasted as heat, thereby reducing the thermal stress on the device and extending its operational life.
The device is housed in a robust TO-220 package, which is widely recognized for its reliability and ease of mounting on a printed circuit board (PCB). The package is designed to offer excellent thermal performance, ensuring that the diode operates within its specified temperature range even under high current conditions.
Key features of the FFB20UP20DN_SB82216 include:
- Ultrafast recovery time
- Soft recovery characteristics
- Low forward voltage drop
- High reverse voltage capability (200V)
- High forward current rating (20A)
- TO-220 package for optimal thermal performance
Applications that can benefit from the FFB20UP20DN_SB82216's performance include:
- Power supply units (PSUs)
- LED lighting systems
- Electric vehicle (EV) charging stations
- Telecommunication systems
- Industrial power systems
ON Semiconductor's commitment to quality ensures that the FFB20UP20DN_SB82216 meets the rigorous standards required for industrial and commercial power applications. With its combination of speed, efficiency, and reliability, this ultrafast recovery diode is a strong contender for engineers looking to optimize their power conversion systems.