EN
  • EN
  • DE

FEP16HT

Part No FEP16HT
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description 16 Ampere Glass Passivated Super Fast Rectifiers | DIODE ARRAY GP 500V 16A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 500V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Maximum) at If 1.5V at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 10μA at 500V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number FEP16H
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1173974-FEP16HT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FEP16HT CAD Model

Description

ON Semiconductor FEP16HT Series Rectifiers

The ON Semiconductor FEP16HT series is a family of high-performance, ultra-fast recovery rectifiers designed to meet the demanding requirements of high-frequency power efficiency in modern electronic applications. The FEP16HT series is well-suited for a variety of power conversion and control systems, where speed and energy efficiency are paramount.

Each rectifier in the FEP16HT series is characterized by its exceptional reverse recovery time, which significantly reduces switching losses and enhances overall system performance. This makes these components ideal for high-speed switching applications such as power supplies, inverters, converters, freewheeling diodes, and other circuits that require fast and efficient diode performance.

The FEP16HT rectifiers are capable of handling high forward surge currents and offer a high breakdown voltage, ensuring reliable operation under stress and transient conditions. The robust design also provides excellent thermal performance, thanks to its low thermal resistance, which allows for effective heat dissipation and stable operation over a wide temperature range.

These rectifiers are available in a variety of package options, including the industry-standard TO-220 package, which offers easy mounting and compatibility with a wide range of circuit board layouts. Additionally, the FEP16HT series is RoHS compliant and free from environmentally harmful substances, aligning with global environmental standards and regulations.

Key features of the FEP16HT series include:

  • Ultra-fast reverse recovery time
  • High forward surge current capability
  • High breakdown voltage
  • Low power loss and reduced EMI
  • Low thermal resistance for superior thermal performance
  • TO-220 package for easy installation
  • RoHS compliant for environmental sustainability

In conclusion, the FEP16HT series from ON Semiconductor represents a reliable and efficient solution for manufacturers looking to enhance the performance of their high-speed power conversion systems. With its ultra-fast recovery time and robust electrical characteristics, the FEP16HT series stands out as a top choice for engineers and designers in the electronics industry.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess