Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Maximum) at If 950mV at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 10μA at 200V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number FEP16D
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 092129-FEP16DT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name FEP16
Introduction Date March 10, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FEP16DT CAD Model

Description

The ON Semiconductor FEP16DT is a high-performance fast recovery rectifier designed to meet the demanding requirements of high-efficiency power supply systems. This rectifier is a part of the ultra-fast recovery diode series that is well-suited for applications requiring swift reverse recovery times, low power loss, and high reliability.

Key Features

  • High Reverse Voltage Capability: The FEP16DT can withstand reverse voltages up to 200 volts, making it ideal for use in high-voltage circuits.
  • Fast Recovery Time: With a recovery time as low as 35 nanoseconds, this device is optimized for high-frequency power switching.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power dissipation and improves efficiency, which is critical in power conversion applications.
  • High Surge Current Capability: The device can handle high surge currents, ensuring robust performance during transient conditions.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances Directive, this rectifier is suitable for use in environmentally sensitive applications.

Applications

The FEP16DT is versatile and can be used in a variety of power management applications. Some common uses include:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Power factor correction circuits

Technical Specifications

Parameter Value Package TO-220 Max. Repetitive Reverse Voltage (V<sub>RRM) 200V Average Rectified Forward Current (I<sub>F(AV)) 16A Max. Reverse Recovery Time (t<sub>rr) 35ns Operating Junction Temperature (T<sub>J) -65°C to +175°C

Conclusion

The ON Semiconductor FEP16DT fast recovery rectifier is a robust and efficient solution for modern electronic applications requiring fast switching, low losses, and high surge current capabilities. Its compliance with environmental standards also ensures its suitability for green electronics, further solidifying its position as a preferred choice for power engineers.

You May Also Be Interested in

CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $0.7443
ECAD model for 218-2LPSTRF
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to $0.6769
ECAD model for 2744051447
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
ECAD model for 145087060020829+
Delta Electronics
Inductor RF Chip Wirewound 10uH 10% 7.96MHz 14Q-Factor Ferrite 0.4A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 10.0UH10% 400MA 2.
Need more? Email Us
ECAD model for 0805CT-103EKFS
Delta Electronics
CHIP INDUCTOR 180NH2% 700MA 0.43
Need more? Email Us
ECAD model for 1206HS-181EGTS
Pulse
Telecom Transformer 40 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | XFMR CHK QUAD 100BT SMT X PBC
Lowest to $15.3551
ECAD model for 100B-4005
FAIR-RITE PRODUCTS
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 1A 0.2Ohm DCR 1206 T/R / FERRITE BEAD 1206 1LN
Lowest to $0.0526
ECAD model for 2512066017Y1
Johanson Technology Inc.
CAP TRIMMER 0.6-2.5PF 250V SMD
Need more? Email Us
ECAD model for 2320-0R1
Murata Electronics North America
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.6A 0.096Ohm DCR 1211 T/R / FIXED IND
Lowest to $0.2283
ECAD model for 1226AS-H-4R7M=P2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7661 $53.6270
160+ $0.6286 $100.5760
250+ $0.6090 $152.2500
340+ $0.5893 $200.3620
440+ $0.5697 $250.6680
590+ $0.5108 $301.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention