EN
  • EN
  • DE
  • IT

2320-0R1

Part No 2320-0R1
Manufacturer Johanson Technology Inc.
Catalog HOT - SALES and EOL Components
Description CAP TRIMMER 0.6-2.5PF 250V SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Johanson Manufacturing
Packaging Reel
Capacitance Range 0.6 ~ 2.5pF
Adjustment Type Top
Voltage - Rated 250V
Dielectric Material Ceramic
Q at Freq 3000 at 100MHz
Parts Dimension 0.180" L x 0.167" W (4.57mm x 4.24mm)
Height - Seated (Maximum) 0.086" (2.18mm)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Features Sealed
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 151652-2320-0R1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2320-0R1 CAD Model

Description

Product Overview

The 2320-0R1 is a compact yet highly efficient electronic component, ideal for integration in a wide range of modern devices. Its proven reliability makes it a staple in the development of cutting-edge technology.

Applications

  • Mobile devices
  • Medical equipment
  • Portable consumer electronics
  • Signal processing systems

Features and Benefits

  • Space-saving design without sacrificing performance.
  • Cost-effective solution for enhancing device functionality.
  • Strong resistance to electrical and thermal stress.

Additional Details

With meticulous attention to quality, this component supports operational ease and a high standard of security in electronic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess