EN
  • EN
  • DE

FDS8958

Part No FDS8958
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description Dual N & P-Channel PowerTrench MOSFET | MOSFET N/P-CH 30V 7A/5A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N and P-Channel
FET Feature Logic Level Gate
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 7A, 5A
Rds On (Maximum) at Id, Vgs 28mOhm at 7A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 26nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 789pF at 10V
Maximum Power 2W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1173926-FDS8958
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian FDS8958 CAD Model

Description

ON Semiconductor FDS8958 Dual N & P-Channel PowerTrench® MOSFET

The ON Semiconductor FDS8958 is a high-performance, dual N & P-Channel PowerTrench® MOSFET designed to deliver efficient power management and switching with low on-resistance and fast switching speeds. This device is ideal for a variety of applications, including power supply and power management systems, as well as load switch and battery protection circuits.

Key Features

  • Device Configuration: The FDS8958 features a dual N & P-Channel configuration, which allows for greater flexibility in circuit design. The N-Channel MOSFET has a drain-source voltage (V<sub>DS) of 30V, continuous drain current (I<sub>D) of 7.5A, and R<sub>DS(on) of 15mΩ. The P-Channel MOSFET has a V<sub>DS of -30V, I<sub>D of -6.3A, and R<sub>DS(on) of 25mΩ.
  • PowerTrench® Technology: This proprietary technology ensures that the MOSFET operates with a low on-state resistance, providing reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: The FDS8958 is optimized for fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Thermal Management: The MOSFET's SO-8 package is designed for excellent thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.

Applications

The versatility of the FDS8958 makes it suitable for a wide range of applications. It is commonly used in:

  • DC/DC converters
  • Power management for portable devices
  • Load switch circuits
  • Battery protection and management systems
  • Motor control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FDS8958 is no exception. This MOSFET is manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial, commercial, and consumer applications.

Environmental Compliance

The FDS8958 MOSFET complies with RoHS and Halogen-Free standards, making it an environmentally friendly choice for designers looking to create sustainable and eco-conscious electronic products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
Lowest to $0.6913
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3290 $50.9950
375+ $0.2700 $101.2500
575+ $0.2616 $150.4200
795+ $0.2531 $201.2145
1,025+ $0.2447 $250.8175
1,370+ $0.2194 $300.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260,011 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess