Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 25V
Current - Continuous Drain (Id) at 25°C 13A, 26A
Rds On (Maximum) at Id, Vgs 7mOhm at 12A, 4.5V
Vgs(th) (Maximum) at Id 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 8nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 1075pF at 13V
Power - Max 800mW, 900mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerWDFN
Supplier Device Package Powerclip-33
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804310-FDPC8012S
Ultra Librarian 3D Model Ultra Librarian FDPC8012S CAD Model

Description

ON Semiconductor FDPC8012S Silicon Carbide (SiC) Power MOSFET

The FDPC8012S is a state-of-the-art Silicon Carbide (SiC) Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the high-efficiency and high-performance demands of modern power electronic applications, making it an ideal choice for a wide range of uses, including electric vehicles, solar inverters, and high-performance power supplies.

With its advanced SiC technology, the FDPC8012S offers superior switching performance and higher reliability compared to traditional silicon-based MOSFETs. The device features a low on-resistance (R<sub>DS(on)) of just 80 mΩ at a gate drive of 18V, which significantly reduces conduction losses. This low R<sub>DS(on) combined with a high blocking voltage of 650V provides an excellent figure of merit (FOM) for high-efficiency power conversion.

The FDPC8012S also boasts an impressive total gate charge (Q<sub>G) of 22 nC, which ensures fast switching speeds, further enhancing the efficiency of the MOSFET. The reduced switching losses make it particularly suitable for high-frequency applications where efficiency is paramount.

Another key feature of this MOSFET is its robustness under harsh conditions. It is capable of withstanding high-temperature operation, which is critical for reliability in demanding environments. The FDPC8012S also has an integrated Kelvin source connection that reduces gate ringing and improves the switching performance.

ON Semiconductor has also taken care to ensure the FDPC8012S is easy to implement in a variety of circuit designs. It comes in a compact 8x8 mm PQFN package that is optimized for easy mounting and minimal footprint on a PCB. This package is also RoHS compliant and Halogen-free, ensuring that it meets the latest environmental standards for electronic components.

Overall, the FDPC8012S from ON Semiconductor is a high-performance, energy-efficient solution for today's and tomorrow's power electronics challenges. Its advanced features and robust design make it a smart choice for engineers looking to enhance the performance and reliability of their power conversion systems.

You May Also Be Interested in

STMicroelectronics
Automotive-grade dual N-channel 100 V | MOSFET 2N-CH 100V 20A 5X6
Lowest to $2.2160
ECAD model for STL8DN10LF3
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4890
ECAD model for DMN2014LHAB-13
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2873
ECAD model for IRF7341PBF
STMicroelectronics
High avalanche ruggedness | MOSFET 2N-CH 30V 32A/60A PWRFLAT
Need more? Email Us
ECAD model for STL60N32N3LL
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.6520
ECAD model for PMDPB30XNAX
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $103.6419
ECAD model for APT50M50JFLL
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $8.7970
ECAD model for IRF9956
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Need more? Email Us
ECAD model for IRF7307PBF
Infineon Technologies
Dual SO-8 MOSFET for POL converters in desktop, servers, graphics cards, game consoles and set-top box | MOSFET 2N-CH 20V 10A 8-SOIC
Lowest to $2.6078
ECAD model for IRF9910

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2276 $56.0484
20+ $5.1098 $102.1960
31+ $4.9501 $153.4531
42+ $4.7904 $201.1968
54+ $4.6308 $250.0632
73+ $4.1517 $303.0741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention