EN
  • EN
  • DE

FDMF8811

Part No FDMF8811
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description 100V SMART POWER STAGE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Half Bridge Driver DC-DC Converters Power MOSFET 36-PQFN (7.5x6)
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 36-PowerWFQFN
Case / Package 36-PQFN (7.5x6)
Family Name FDMF88
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919030-FDMF8811
Ultra Librarian 3D Model Ultra Librarian FDMF8811 CAD Model

Description

ON Semiconductor FDMF8811 Full-Bridge Power Stage Module

The ON Semiconductor FDMF8811 is a highly integrated full-bridge power stage module that is a key component for driving efficient power conversion in a compact form factor. This advanced module is designed to provide a high-performance solution for synchronous buck or full-bridge DC-DC converters, as well as for applications such as computing, server, and telecommunication power systems.

At the heart of the FDMF8811 module are four 30V N-channel PowerTrench® MOSFETs configured in an H-bridge arrangement. This configuration is optimized for high-efficiency power conversion, enabling the module to deliver exceptional performance with reduced switching and conduction losses. The PowerTrench technology is known for its low figure of merit (Rdson x Qg), which translates to lower power dissipation and improved thermal management, making the FDMF8811 an excellent choice for demanding applications.

One of the standout features of the FDMF8811 is its integrated high-side gate drivers, which simplify the design and reduce the external component count. This integration not only saves PCB space but also enhances system reliability by minimizing the parasitic inductances that can affect switching performance. Additionally, the module includes a bootstrap diode for the high-side drive, further reducing the external parts needed and simplifying the overall design process.

The FDMF8811 comes in a compact 8x8mm² PQFN package that is optimized for excellent thermal performance, ensuring the module operates within its temperature range even under high power conditions. The package is designed with an exposed pad to facilitate efficient heat dissipation, which is critical for maintaining the longevity and reliability of the device.

For protection and ease of use, the FDMF8811 includes features such as under-voltage lockout (UVLO) for both high-side and low-side drivers, ensuring that the module operates only when the supply voltage is within the specified range. This helps prevent damage to the module and the system it powers, contributing to overall system robustness.

In summary, the ON Semiconductor FDMF8811 full-bridge power stage module is a powerful, efficient, and compact solution that is ideal for a variety of high-performance power conversion applications. Its integration of advanced technologies and protective features make it a reliable and user-friendly choice for engineers looking to optimize their power system designs.

You May Also Be Interested in

Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRVR 4.25A 8SOICE
Lowest to $0.4090
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6207 $50.5863
22+ $4.6119 $101.4618
34+ $4.4678 $151.9052
47+ $4.3237 $203.2139
60+ $4.1795 $250.7700
81+ $3.7472 $303.5232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess