Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Package Tape & Reel (TR)
Type MOSFET
Configuration 1 Phase
Current 70 A
Voltage 30 V
Mounting SMD (SMT)
Package / Case 39-PowerVFQFN
Base Product Number FDMF5062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-FDMF5062TR
Standard Package 3,000
Win Source Part Number 964513-FDMF5062
Ultra Librarian 3D Model Ultra Librarian FDMF5062 CAD Model

Description

The ON Semiconductor FDMF5062 is a high-performance, integrated power stage module designed for synchronous buck applications in computing and telecommunication hardware. This module combines ON Semiconductor's leading-edge PowerTrench<sup>® MOSFET technology with a driver IC, providing an all-in-one power solution that simplifies design and enhances system efficiency.

Key Features

  • High-Efficiency PowerTrench<sup>® MOSFETs: The FDMF5062 incorporates advanced MOSFETs that offer low on-resistance and reduced switching losses, leading to higher efficiency and better thermal performance.
  • Integrated Driver IC: The inclusion of a driver IC ensures optimal timing and drive strength, which minimizes switching losses and further improves efficiency.
  • Compact Power Stage: The module's compact footprint allows for a high power density, making it ideal for space-constrained applications.
  • Optimized for Synchronous Buck Converters: Specifically designed for synchronous buck converter topologies, the FDMF5062 is well-suited for voltage regulation in CPUs, GPUs, and DDR memory power supplies.
  • High-Frequency Operation: Capable of operating at high switching frequencies, which enables the use of smaller passive components and reduces overall solution size.
  • Multi-Phase Capability: The module can be used in multi-phase configurations to deliver higher currents while maintaining high efficiency.
  • Over-Temperature Protection: Built-in thermal management features protect the module from overheating, ensuring reliable operation under various conditions.

Applications

The FDMF5062 is versatile enough to be employed in a wide range of applications, including:

  • Desktop and laptop computers
  • Servers and workstations
  • Networking and telecommunications equipment
  • High-performance gaming consoles
  • Power supplies for memory and graphics cards

With its high integration level, the FDMF5062 from ON Semiconductor is the go-to solution for designers looking to improve power efficiency, reduce board space, and accelerate time-to-market for their power supply designs.

You May Also Be Interested in

ON Semiconductor
Smart Power Module | MODULE SPM 600V 5A 3PH SPM27-JA
Lowest to $14.7728
ECAD model for FSBF5CH60B
Powerex Inc.
MOD IPM 7PAC 1200V 15A / Power Driver Module IGBT 3 Phase 1.2 kV 15 A Power Module
Need more? Email Us
ECAD model for PM15RSH120
Powerex Inc.
MOD IPM 6-PAC 25A 1200V DIP / Power Driver Module IGBT 3 Phase 1.2 kV 25 A 42-PowerDip Module (1.404", 35.67mm)
Lowest to $72.2527
ECAD model for PSS25SA2FT
STMicroelectronics
SLLIMM (small low-loss intelligent molded module) IPM, 3-phase inverter - 10 A, 600 V short-circuit rugged IGBT | MOD IPM 600V 10A 25-SDIP
Lowest to $56.1599
ECAD model for STGIPS10K60T
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Need more? Email Us
ECAD model for FSBB30CH60D
ON Semiconductor
INTELLIGENT POWER MODULE (IPM), / Power Driver Module IGBT 3 Phase Inverter 600 V 10 A 38-PowerDIP Module (0.610", 24.00mm), 24 Leads
Lowest to $55.1865
ECAD model for NFAQ1060L36T
ON Semiconductor
AUTOMOTIVE POWER MODULE / Power Driver Module MOSFET 3 Phase Inverter 80 V 120 A
Lowest to $55.2095
ECAD model for FTCO3V85A1
Infineon Technologies
IFPS MODULES 24MDIP / Power Driver Module IGBT 3 Phase 600 V 15 A 24-PowerDIP Module (1.028", 26.10mm)
Lowest to $16.2986
ECAD model for IKCM15H60GAXKMA2
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $14.0757
ECAD model for FSB50250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7605 $52.6470
33+ $3.0856 $101.8248
51+ $2.9892 $152.4492
70+ $2.8927 $202.4890
90+ $2.7963 $251.6670
120+ $2.5070 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 88,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention