EN
  • EN
  • DE

UCC27288D

Part No UCC27288D
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168733-UCC27288D
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Package Tube
Product Status Active
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Analog, Logic, PWM
Load Type Inductive, Capacitive, Resistive
Technology NMOS, PMOS, Power MOSFET
Ultra Librarian 3D Model Ultra Librarian UCC27288D CAD Model

Description

Introducing the UCC27288D from Texas Instruments

The UCC27288D is a robust, high-performance half-bridge gate driver designed by Texas Instruments to meet the demanding needs of modern power conversion applications. This powerful component is capable of driving N-channel power MOSFETs and IGBTs with precision and efficiency, making it an ideal choice for a wide range of applications, including motor drives, power inverters, and DC-DC converters.

Key Features of the UCC27288D

  • High-Voltage Capability: The UCC27288D is rated to handle up to 120V, providing a wide operating range for various high-voltage applications.
  • High Peak Current: With peak source and sink currents of 4A and 4A respectively, this gate driver ensures rapid charging and discharging of the gate capacitance of MOSFETs, leading to faster switching times and improved overall performance.
  • Independent Inputs: The device features independent high-side and low-side inputs, offering greater flexibility and control in the design of the power stage.
  • Bootstrap Operation: The UCC27288D supports bootstrap operation with a wide bootstrap voltage range, making it suitable for high-side gate drive applications.
  • Robust Design: It includes under-voltage lockout (UVLO) protection for both the high-side and low-side drivers to ensure reliable operation under low supply conditions.
  • High dV/dt Immunity: The device is engineered to withstand high voltage transients, ensuring stable operation in noisy electrical environments.

Applications

The UCC27288D's versatility makes it a top choice for a variety of applications, such as:

  • Automotive powertrain and power conversion systems
  • Industrial motor drives and inverters
  • Renewable energy systems, including solar inverters and wind turbines
  • Uninterruptible power supplies (UPS)
  • High-performance DC-DC converters

With its advanced features and robust design, the UCC27288D from Texas Instruments stands out as a reliable and efficient solution for driving high-power, high-speed MOSFETs and IGBTs. Its ability to operate in challenging conditions and maintain high performance makes it an essential component for engineers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8685 $52.1100
145+ $0.7126 $103.3270
220+ $0.6904 $151.8880
300+ $0.6681 $200.4300
390+ $0.6458 $251.8620
520+ $0.5790 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,494 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess