EN
  • EN
  • DE

FCP190N65S3

Part No FCP190N65S3
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 650V 17A TO220-3 / isc N-Channel MOSFET Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) at 25°C 17A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 190mOhm at 8.5A, 10V
Vgs(th) (Maximum) at Id 4.5V at 1.7mA
Gate Charge (Qg) (Maximum) at Vgs 33nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 1350pF at 400V
Power Dissipation (Maximum) 144W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 800
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807489-FCP190N65S3
Ultra Librarian 3D Model Ultra Librarian FCP190N65S3 CAD Model

Description

The FCP190N65S3 from ON Semiconductor is an advanced SuperFET® III MOSFET that utilizes the latest in silicon technology to provide users with high performance and efficiency. This N-Channel MOSFET is designed to meet the rigorous demands of a variety of applications, including power supplies, lighting, industrial equipment, and more. With its robust design and state-of-the-art features, the FCP190N65S3 is a reliable choice for high-efficiency power conversion.

Key Features

  • High Voltage Capability: The device supports a drain-to-source voltage of 650V, making it suitable for high voltage applications.
  • Low On-Resistance: With an RDS(on) of just 0.190Ω, the FCP190N65S3 ensures minimal conduction losses and improved power efficiency.
  • High Current Rating: This MOSFET can handle continuous drain currents up to 32A, allowing it to manage significant power levels.
  • Reduced Switching Losses: Fast switching speeds and reduced recovery charges lead to lower switching losses, contributing to the overall efficiency of the system.
  • Enhanced Thermal Performance: The FCP190N65S3 boasts an excellent thermal performance with a maximum junction temperature of 150°C.
  • 100% Avalanche Tested: Ensures reliability and robustness in harsh conditions by withstanding high energy pulses in the avalanche and commutation modes.

Applications

ON Semiconductor's FCP190N65S3 is versatile and can be used across a wide range of applications. It is particularly well-suited for Power Supply Units (PSUs), Uninterruptible Power Supplies (UPS), DC-AC Inverters for solar power systems, and High Power Density Applications. Its reliability and efficiency also make it an excellent choice for Switch Mode Power Supplies (SMPS) and Lighting Applications such as LED lighting solutions.

Conclusion

The FCP190N65S3 N-Channel MOSFET by ON Semiconductor represents a leap forward in power semiconductor technology, providing high efficiency, reliability, and performance for a variety of power management applications. Engineers and designers seeking a robust MOSFET solution will find the FCP190N65S3 to be an excellent choice for their high voltage and high power needs.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4581 $51.6201
50+ $2.0169 $100.8450
77+ $1.9539 $150.4503
106+ $1.8909 $200.4354
137+ $1.8278 $250.4086
184+ $1.6387 $301.5208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess