EN
  • EN
  • DE

PMBFJ620,115

Part No PMBFJ620,115
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description JFET 2N-CH 25V 0.19W 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
Voltage - Breakdown (V(BR)GSS) 25V
Drain-Source Breakdown Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 24mA @ 10V
Voltage - Cutoff (VGS off) @ Id 2V @ 1μA
Max Input Capacitance 5pF @ 10V
Resistance - RDS(On) 50 Ohm
Maximum Power Dissipation 190mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 109213-PMBFJ620,115
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBFJ620,115 CAD Model

Description

The PMBFJ620,115 is a high-performance Junction Field-Effect Transistor (JFET) manufactured by the renowned NXP Semiconductors. This discrete semiconductor product is designed for amplification and switching applications, where it provides excellent low-noise operation and high input impedance.

Key Features

  • Low Noise Figure: The PMBFJ620,115 offers a low noise figure, making it ideal for sensitive audio and instrumentation applications.
  • High Input Impedance: With its high input impedance, the transistor minimizes the loading effect on preceding circuits, preserving signal integrity.
  • Low Leakage Current: The device exhibits low leakage current, which enhances its performance in analog circuits and contributes to energy efficiency.
  • Improved Gain: The JFET provides a high gain-bandwidth product, which is beneficial for various electronic applications requiring amplification.

Applications

The PMBFJ620,115 is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Audio amplifiers and preamplifiers
  • Analog switches
  • Buffer circuits
  • Instrumentation amplifiers
  • Low-noise signal processing

Product Specifications

Parameter Value
Drain-Source Voltage (Vds) 25 V
Gate-Source Voltage (Vgs) ±8 V
Drain Current (Id) 10 mA
Power Dissipation (Pd) 300 mW
Operating Temperature Range -55°C to +150°C

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMBFJ620,115 is built with rigorous standards, ensuring reliable performance for both commercial and industrial applications. Its robust design allows it to operate effectively under a wide range of environmental conditions.

Ordering Information

The PMBFJ620,115 is available in a TO-92 package, which is widely used and easy to integrate into various circuit designs. For ordering or to request samples, contact an authorized NXP distributor or visit the NXP website for more information.

You May Also Be Interested in

Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
Lowest to $0.2132
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,190 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention