EN
  • EN
  • DE

AME8833AEEV285L

Part No AME8833AEEV285L
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description High PSRR, 150mA CMOS LDO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Microelectronics
Win Source Part Number 1144435-AME8833AEEV285L
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME8833AEEV285L CAD Model

Description

The AME8833AEEV285L is a low dropout (LDO) linear regulator produced by Analog Microelectronics. It delivers a stable output voltage of 2.85V with a low dropout voltage, making it suitable for applications where efficiency and stable power are essential, such as battery-powered devices and sensitive electronic circuits. It is part of the AME8833 series known for its small size and protective features.

Applications:

  • Portable Electronics: Powers components in smartphones, tablets, MP3 players, and other handheld devices.
  • Wireless Communication Devices: Provides a stable voltage for RF transceivers and other wireless modules.
  • Microcontroller Power: Used as a reliable power source for microcontrollers and digital circuits.
  • Sensor Power: Provides a stable voltage for sensors in IoT devices and other sensing applications.
  • Battery-Powered Equipment: Extends battery life in various battery-operated devices by providing efficient voltage regulation.

Features:

  • Low Dropout Voltage: Ensures efficient operation even with a small difference between input and output voltage.
  • Fixed Output Voltage: Delivers a precise and stable 2.85V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator and connected devices from damage due to excessive current.
  • Over-Temperature Protection: Shuts down the regulator to prevent thermal damage in case of overheating.
  • Stable with Ceramic Capacitors: Designed for stable operation with ceramic capacitors, reducing board space and component costs.
  • Enable Pin: Allows the regulator to be turned on and off remotely for further power savings.

Benefits:

  • Extended Battery Life: The low dropout voltage and low quiescent current help to extend battery life in portable devices.
  • Reliable System Operation: The stable output voltage ensures consistent performance of connected components.
  • Compact Design: The small package size and compatibility with ceramic capacitors allow for space-saving designs.
  • Enhanced System Protection: The over-current and over-temperature protection features safeguard the regulator and the load.
  • Flexible Power Management: The enable pin allows for remote control of the regulator's power state, providing further energy savings.

Technical Specifications:

The AME8833AEEV285L typically operates with an input voltage range from 2.5V to 5.5V. It outputs a fixed voltage of 2.85V. The dropout voltage is generally low at the rated output current. The quiescent current is minimal, usually in the microampere range. It's often available in a small SOT-23 or similar package to minimize space requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess