EN
  • EN
  • DE

FAN9673QX

Part No FAN9673QX
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM 75KHZ 32LQFP  /  PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Mode Continuous Conduction (CCM)
Frequency - Switching 18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup 30 µA
Voltage - Supply 15V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number FAN9673
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FAN9673QXOSDKR,FAN9673QXOSCT,FAN9673QX-ND,FAN9673QXOSTR
Standard Package 2,000
Win Source Part Number 1150677-FAN9673QX
Ultra Librarian 3D Model Ultra Librarian FAN9673QX CAD Model

Description

ON Semiconductor FAN9673QX - Critical Conduction Mode PFC Controller

The FAN9673QX from ON Semiconductor is a sophisticated Power Factor Correction (PFC) controller specifically designed for use in power supplies that require high efficiency and reliability. This critical conduction mode (CrM) PFC controller is ideal for applications such as AC-DC adapters, power supplies for LCD TVs, and power supplies for desktop computers, where energy efficiency is of paramount importance.

The FAN9673QX integrates features that enable the design of a power supply with a very low total harmonic distortion (THD) and a high power factor (PF), meeting the stringent requirements of international energy-saving standards. Its multi-system compatibility allows for flexibility in designing power supplies that adhere to various global power regulations.

Key features of the FAN9673QX include its ability to operate under CrM, which minimizes switching losses by turning on the MOSFET at zero current. This feature, combined with its zero-voltage switching (ZVS) capability, enhances the overall efficiency of the power supply. The controller also supports brownout protection and offers various protection features such as over-voltage, over-current, and under-voltage lockout, ensuring safe operation under abnormal conditions.

The device is equipped with an internal startup timer and a soft-start feature to limit inrush current during startup. Its frequency modulation helps to reduce EMI emission, and a built-in total harmonic distortion (THD) optimization circuit ensures compliance with global energy efficiency standards.

ON Semiconductor's FAN9673QX comes in a compact PQFN package, which is optimized for thermal performance and space-saving on the PCB. The combination of advanced features and compact design makes the FAN9673QX an excellent choice for engineers looking to create power supplies that not only meet but exceed energy efficiency benchmarks.

Overall, the FAN9673QX PFC controller by ON Semiconductor represents a state-of-the-art solution for power supply designers aiming to achieve high efficiency, reliability, and compliance with global energy standards.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3708 $59.0788
27+ $4.4068 $118.9836
41+ $4.2691 $175.0331
56+ $4.1314 $231.3584
73+ $3.9937 $291.5401
97+ $3.5805 $347.3085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,746 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess