EN
  • EN
  • DE

FAN7081M-GF085

Part No FAN7081M-GF085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Inverting 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tube
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 10V ~ 20V
Current - Peak Output (Source, Sink) 250mA, 500mA
Input Type Inverting
High Side Voltage - Max (Bootstrap) 600 V
Rise / Fall Time (Typ) 15ns, 10ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN7081
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-FAN7081M-GF085-488,FAN7081M_GF085-ND,FAN7081M_GF085
Standard Package 9,500
Win Source Part Number 1201123-FAN7081M-GF085
Ultra Librarian 3D Model Ultra Librarian FAN7081M-GF085 CAD Model

Description

FAN7081M-GF085 High-Side Gate Driver

The FAN7081M-GF085 is a high-side gate driver manufactured by ON Semiconductor, designed to drive N-channel power MOSFETs and IGBTs. This advanced driver IC is suitable for a wide range of applications, including automotive and industrial motor drives, solar inverters, and high-power switching supplies.

Key Features

  • High-Voltage Capability: The FAN7081M-GF085 can handle high-side switching applications with a voltage range up to 600V, making it suitable for high-voltage power systems.
  • High-Current Drive: It provides a high peak output current, which ensures fast and efficient switching of connected power devices.
  • Floating Channel: The device includes a floating channel designed for bootstrap operation, which allows the driver to accommodate the high-side N-channel power MOSFETs and IGBTs in configurations up to 600V.
  • Under-Voltage Lockout: The built-in under-voltage lockout (UVLO) feature ensures that the gate driver operates only when there is a sufficient supply voltage, increasing system reliability.
  • CMOS Schmitt-triggered inputs: These inputs provide noise immunity and reduce the risk of unintended switching.
  • Matched Propagation Delays: The device offers matched propagation delays for both turn-on and turn-off, which enhances the performance of the power stage by reducing dead time and minimizing cross-conduction.

Applications

  • Automotive applications such as electric power steering, DC-AC converters for electric and hybrid vehicles
  • Industrial motor control systems, including servo drives and robotics
  • Solar power inverters and renewable energy systems
  • Uninterruptible power supplies (UPS) and high-power DC-DC converters

Product Advantages

The FAN7081M-GF085 gate driver from ON Semiconductor offers robust performance in demanding environments. Its high-side configuration and advanced features enable efficient and reliable operation of power conversion systems. With its high-voltage capability and strong drive performance, the FAN7081M-GF085 is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess