EN
  • EN
  • DE

CI1107M1VR0-NH

Part No CI1107M1VR0-NH
Manufacturer Cvilux USA
Catalog Rectangular Connectors
Description 7 POS 1.00MM(.039) SINGLE ROW ST  /  Connector Header Surface Mount 7 position 0.039" (1.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Cvilux USA
Series CI11
Package Tape & Reel
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.039" (1.00mm)
Number of Positions 7
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting SMD (SMT)
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.069" (1.75mm)
Insulation Height 0.169" (4.30mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100.0µin (2.54µm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free
Features Pick and Place, Solder Retention
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 1A (AC/DC)
Voltage Rating 50VAC
Contact Finish Thickness - Post 100.0µin (2.54µm)
Base Product Number CI1107M1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names ,2987-CI1107M1VR0-NHDKR,2987-CI1107M1VR0-NHCT,2987-CI1107M1VR0-NH,2987-CI1107M1VR0-NHTR,2987-CI1107M1VR0-NH-ND
Standard Package 1,000
Win Source Part Number 1188257-CI1107M1VR0-NH
Ultra Librarian 3D Model Ultra Librarian CI1107M1VR0-NH CAD Model

Description

The CI11 series male pin header connector is a reliable and durable choice for your electronic projects.

  • Positions: 7
  • Pitch: 1.00mm
  • Connection Type: Board to Cable/Wire
  • Termination: Solder
  • Fastening: Detent Lock
  • Contact Material: Phosphor Bronze
  • Voltage Rating: 50VAC
  • Current: 1A (AC/DC)
  • Packaging: Tape & Reel
  • Mounting: SMD (SMT)
  • Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen-Free
  • Flammability Rating: UL94 V-0
  • Temperature Range: -25°C to 85°C
  • Pick and Place Compatible: Yes
  • Solder Retention: Yes

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess