EN
  • EN
  • DE

UJA1131HW/FD/3V/0Y

Part No UJA1131HW/FD/3V/0Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description BUCK/BOOST HS-CAN/DUAL LIN SYSTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive PMIC 48-HTQFP (10x10)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TQFP Exposed Pad
Case / Package 48-HTQFP (10x10)
Family Name UJA1131
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , UJA1131HW/FD/3V/0Y-ND, 935306521518, 568-UJA1131HW/FD/3V/0YDKR, 568-UJA1131HW/FD/3V/0YTR, 568-UJA1131HW/FD/3V/0YCT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901887-UJA1131HW/FD/3V/0Y
Ultra Librarian 3D Model Ultra Librarian UJA1131HW/FD/3V/0Y CAD Model

Description

Product Overview: UJA1131HW/FD/3V/0Y by NXP

The UJA1131HW/FD/3V/0Y is a high-performance System Basis Chip (SBC) designed and manufactured by NXP Semiconductors. This sophisticated component is engineered to support the specific needs of automotive applications, providing a robust interface between a microcontroller and the vehicle's network. It is especially suitable for body control modules, gateway modules, and various other automotive control units that require reliable communication and power management functionalities.

Key Features:

  • Integrated CAN Transceiver: The device includes a high-speed Controller Area Network (CAN) transceiver that complies with the ISO 11898-2 standard, ensuring reliable data transmission even in harsh automotive environments.
  • Low-Voltage Operation: Operating at 3V, the UJA1131HW/FD/3V/0Y is optimized for low-voltage applications, making it highly efficient and suitable for modern vehicles with stringent power requirements.
  • Enhanced Safety Features: It comes with a suite of safety features including fail-safe operation and watchdog functionality, which enhances the overall system reliability and helps to meet the rigorous safety standards of automotive applications.
  • Flexible Power Management: The SBC provides multiple power modes to manage the quiescent current and to control the power-up and power-down sequences of the connected microcontroller, thus optimizing power consumption.
  • Protection Mechanisms: Built-in protection mechanisms guard against over-temperature, over-voltage, and under-voltage conditions, ensuring the longevity and stable operation of the device under a variety of conditions.

Applications:

The UJA1131HW/FD/3V/0Y is primarily used in automotive environments where reliable communication over the CAN bus is paramount. Its robust design and power management capabilities make it an ideal choice for:

  • Body Control Modules
  • Gateway Modules
  • Powertrain Systems
  • Chassis Control Units
  • Advanced Driver Assistance Systems (ADAS)

With its integration of essential functions for automotive control units, the UJA1131HW/FD/3V/0Y by NXP stands out as a compact, efficient, and reliable solution that meets the demanding requirements of the automotive industry.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1898 $50.3654
56+ $1.7967 $100.6152
87+ $1.7406 $151.4322
119+ $1.6844 $200.4436
154+ $1.6283 $250.7582
206+ $1.4599 $300.7394
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess