EN
  • EN
  • DE

FAN53555BUC27X

Part No FAN53555BUC27X
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description 5 A, 2.4 MHz, Digitally Programmable TinyBuck™ Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 990931-FAN53555BUC27X
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN53555BUC27X CAD Model

Description

Introducing the FAN53555BUC27X from ON Semiconductor

The FAN53555BUC27X is a sophisticated, integrated power solution from ON Semiconductor, designed to meet the rigorous power requirements of today's advanced digital electronics. This tiny, efficient, and versatile device is part of the TinyBuck® family, offering a high-performance, synchronous, step-down switching regulator in a compact package.

Key Features and Benefits

  • High Efficiency: The FAN53555BUC27X offers a high efficiency of up to 95%, which helps in reducing power losses and improving battery life in portable devices.
  • Adjustable Output Voltage: This regulator provides an adjustable output voltage range from 0.6V to 1.39375V, allowing for flexible use across various applications.
  • High-Frequency Operation: With an operation frequency of up to 3MHz, the device allows for the use of small, low-cost inductors and capacitors, reducing the overall solution footprint.
  • Power Save Mode: It incorporates a power save mode that maintains high efficiency during light load operations, making it ideal for battery-powered applications.
  • Thermal Protection: The FAN53555BUC27X is equipped with over-temperature protection, ensuring reliable operation and longevity of the device.
  • Compact Package: Housed in a compact, 12-bump WLCSP (Wafer Level Chip Scale Package), it is designed for space-constrained applications.

Applications

The FAN53555BUC27X is ideal for a wide range of applications, particularly where space and power efficiency are critical. It is well-suited for:

  • Smartphones and Tablets
  • Wireless and DSL Modems
  • Portable Media Players
  • Digital Cameras
  • Other Portable and Wearable Devices

Technical Specifications

The device supports a 2.7V to 5.5V input voltage range, suitable for single-cell Li-ion batteries or standard power supplies. Its peak current capabilities can support applications with high transient loads without compromising performance.

Conclusion

With its advanced features and compact design, the FAN53555BUC27X from ON Semiconductor is a robust power management solution that delivers efficiency and reliability for today's portable electronics. Whether you're designing the next generation of smartphones or other compact, power-sensitive devices, this regulator offers the flexibility and performance needed to meet your design requirements.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess