EN
  • EN
  • DE

TPSM828224SILR

Part No TPSM828224SILR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 5.5-V INPUT, 2-A STEP-DOWN MODUL / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 2.4V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V
Current - Output (Max) 2A
Applications ITE (Commercial)
Features Remote On/Off
Temperature Range - Operating -40°C ~ 125°C
Efficiency 95%
Mounting SMD (SMT)
Package / Case 10-TFDFN Module
Dimension 0.10" L x 0.08" W x 0.04" H (2.5mm x 2.0mm x 1.1mm)
Supplier Device Package 10-uSIP (2.5x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPSM828224SILRCT,296-TPSM828224SILRDKR,296-TPSM828224SILRTR
Standard Package 3,000
Win Source Part Number 978721-TPSM828224SILR
Ultra Librarian 3D Model Ultra Librarian TPSM828224SILR CAD Model

Description

Overview of TPSM828224SILR from Texas Instruments

The TPSM828224SILR is a high-efficiency, synchronous step-down converter module from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced power solution is designed to meet the rigorous demands of various applications, including industrial, communications, enterprise, and personal electronics systems. With its compact form factor and integrated components, the TPSM828224SILR simplifies the design process for engineers and reduces time to market.

Key Features

  • Integrated Power Solution: The TPSM828224SILR combines a DC-DC converter, inductor, and passives into a single package, thereby offering a complete power supply solution that minimizes the need for external components.
  • Wide Input Voltage Range: This module supports an input voltage range of 2.4V to 5.5V, making it versatile for various applications and able to operate from a standard 3.3V or 5V rail.
  • Adjustable Output Voltage: The output voltage of the TPSM828224SILR can be adjusted from 0.6V to 3.6V, allowing for flexibility in powering different ICs and systems.
  • High Efficiency: With its synchronous step-down topology, the TPSM828224SILR achieves high power conversion efficiency, which is critical for minimizing heat generation and improving system reliability.
  • Compact Size: The module comes in a small 2.5mm x 3mm x 1.1mm, 10-pin HotRod™ QFN package, perfect for space-constrained applications.

Applications

The TPSM828224SILR is ideal for a wide range of applications, including:

  • Point-of-load conversions in network routers and switches
  • SSD and storage systems
  • Space-constrained consumer electronics
  • Industrial and automation systems
  • High-performance computing and servers

Performance and Reliability

TI's TPSM828224SILR is designed for performance and reliability. It features over-temperature and over-current protection to ensure stable operation under various conditions. Additionally, the module's low quiescent current contributes to its efficiency, making it suitable for battery-powered applications where power conservation is crucial.

With Texas Instruments' expertise in power management solutions, the TPSM828224SILR stands out as a robust, efficient, and easy-to-use power module that can significantly enhance the performance and longevity of your electronic designs.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0324 $51.5508
41+ $2.4881 $102.0121
63+ $2.4104 $151.8552
86+ $2.3326 $200.6036
111+ $2.2549 $250.2939
149+ $2.0216 $301.2184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess