EN
  • EN
  • DE

FAN4803CS2X

Part No FAN4803CS2X
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVER CURR 67KHZ 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mode Average Current
Frequency - Switching 67kHz
Current - Startup 200 µA
Voltage - Supply 10V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN4803
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590650-FAN4803CS2X
Ultra Librarian 3D Model Ultra Librarian FAN4803CS2X CAD Model

Description

ON Semiconductor FAN4803CS2X Power Factor Correction Controller

The FAN4803CS2X from ON Semiconductor is a highly integrated Power Factor Correction (PFC) controller specifically designed to deliver efficient power management and regulation for a wide range of applications. This versatile component is an ideal solution for systems that require compliance with international power factor regulations, ensuring that energy is used efficiently and effectively.

This controller features a critical conduction mode (CrM) PFC architecture, which is particularly beneficial for systems that operate in variable load conditions. The CrM operation allows for zero current detection in the inductor, leading to reduced switching losses and improved system efficiency. The FAN4803CS2X is optimized for use in power supplies, lighting systems, and other electrical equipment that demands low total harmonic distortion (THD) and high power factor.

One of the key advantages of the FAN4803CS2X is its integrated startup circuit, which minimizes the external components required, leading to a more compact design, reduced system complexity, and lower overall costs. Additionally, the device provides built-in over-voltage protection, under-voltage lockout, and brownout protection, ensuring reliable operation under varying electrical conditions.

The FAN4803CS2X operates with a wide supply voltage range, accommodating different global voltage standards. Its frequency modulation feature helps to mitigate electromagnetic interference (EMI), which is critical for passing stringent EMI regulations. This makes the FAN4803CS2X an excellent choice for applications that must operate within residential or commercial environments where EMI restrictions are in place.

Designed with a focus on flexibility, the FAN4803CS2X allows designers to adjust the output voltage and current levels according to the specific needs of their application. This adaptability, combined with the high integration level and protective features of the controller, makes it a robust and efficient solution for advanced power management requirements.

In summary, the FAN4803CS2X from ON Semiconductor is a sophisticated PFC controller that offers energy efficiency, high performance, and design simplicity, making it an excellent choice for engineers looking to improve power factor and reduce energy consumption in their electronic products.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess